Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - TLE75242-ESH TLE75242-ESH

Description
The TLE75242-ESH is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI). Summary of Features 16-bit serial peripheral interface for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cranking capability down to V S = 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers Bulb Inrush Mode (BIM) to drive 2 W lamps and electronic loads Two internal PWM Generators for μC offload Independend supply pin (V S_HS) for high-side channels Very low quiescent current (with usage of IDLE pin) Limp Home mode (with usage of IDLE and IN pins) Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Body electronics and power distribution Chassis domain control Domain controller for ADAS and autonomous driving EV traction inverter Designers who used this product also designed with TDA5235 | Wireless control receiver BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPD26N06S2L-35 | Automotive MOSFET BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4
Request a Quote Datasheet
Description
The TLE75242-ESH is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI). Summary of Features 16-bit serial peripheral interface for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cranking capability down to V S = 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers Bulb Inrush Mode (BIM) to drive 2 W lamps and electronic loads Two internal PWM Generators for μC offload Independend supply pin (V S_HS) for high-side channels Very low quiescent current (with usage of IDLE pin) Limp Home mode (with usage of IDLE and IN pins) Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Body electronics and power distribution Chassis domain control Domain controller for ADAS and autonomous driving EV traction inverter Designers who used this product also designed with TDA5235 | Wireless control receiver BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPD26N06S2L-35 | Automotive MOSFET BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75242-ESH - TLE75242-ESH - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75242-ESH
TLE75242-ESH
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75242-ESH TLE75242-ESH
The TLE75242-ESH is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI). Summary of Features 16-bit serial peripheral interface for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cranking capability down to V S = 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers Bulb Inrush Mode (BIM) to drive 2 W lamps and electronic loads Two internal PWM Generators for μC offload Independend supply pin (V S_HS) for high-side channels Very low quiescent current (with usage of IDLE pin) Limp Home mode (with usage of IDLE and IN pins) Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Body electronics and power distribution Chassis domain control Domain controller for ADAS and autonomous driving EV traction inverter Designers who used this product also designed with TDA5235 | Wireless control receiver BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPD26N06S2L-35 | Automotive MOSFET BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4

The TLE75242-ESH is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions

It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI).


Summary of Features

  • 16-bit serial peripheral interface for control and diagnosis
  • Daisy Chain capability SPI also compatible with 8-bit SPI devices
  • 2 CMOS compatible parallel input pins with Input Mapping functionality
  • Cranking capability down to V S = 3.0 V (supports LV124)
  • Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers
  • Bulb Inrush Mode (BIM) to drive 2 W lamps and electronic loads
  • Two internal PWM Generators for μC offload
  • Independend supply pin (V S_HS) for high-side channels
  • Very low quiescent current (with usage of IDLE pin)
  • Limp Home mode (with usage of IDLE and IN pins)
  • Green Product (RoHS compliant)
  • AEC Qualified

Applications

  • Automotive body control module (BCM)
  • Body electronics and power distribution
  • Chassis domain control
  • Domain controller for ADAS and autonomous driving
  • EV traction inverter

Designers who used this product also designed with


  • TDA5235 |
    Wireless control receiver
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9263BQX |
    OPTIREG™ Mid-Range+ SBC
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPD26N06S2L-35 |
    Automotive MOSFET
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7008-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TDA5235 |
    Wireless control receiver
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE75242-ESH
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - TLE75242-ESH
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Wire Guard 12V | Automotive smart high-side switch - BTG7016A-1EPW - BTG7016A-1EPW - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-14
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6228GP - TLE6228GP - Infineon Technologies AG
Specs
tON 80000 ns
tOFF 90000 ns
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details