Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5109A16 E2210 TLE5109A16 E2210

Description
XENSIV™ - TLE5109A16 E2210 magnetic angle sensors for ultra-precise angular position sensing applications Infineon´s TLE5109 product family covers Infineon Technologies AG’s new ultra-precise, fast analog AMR-based angle sensors. TLE5109 products are the right fit for any kind of ultra-precise and fast 180° angle measurement application. The sensors’ application fields range from BLDC motor position applications for e.g. pumps, wipers or brakes, position measurements of valves, flaps or pedals to steering angle applications with the highest functional safety requirements. Built within a 180° sensing technology, the new TLE509 sensors nevertheless can be used for 360° for motors with an even number of pole pairs. Adding the AMR-based TLE5109 family to the already existing GMR-based TLE5009 and diverse TLE5309 products, Infineon Technologies AG is also increasing the design-in flexibility for customers. The quick and easy product version interchange is enabled due to the identical pin-configuration and interfaces of all TLE5x09 sensors. The whole TLE5109 family is ready for ISO 26262, targeting ASIL D for dual die sensors. This makes the products a perfect fit for both automotive as well as industrial safety applications. Summary of Features Wide magnetic field range: from 10mT up to >500mT High angle accuracy with only 0.1° overall angle error (typ.) Best-in-class typ. angle error of only 0.2° within range 10…20mT Separate supply pins for top and bottom sensor Low current consumption Quick start up Optimized 3.3 V or 5 V supply voltage Pre-amplified output signals for differential or single-ended applications for AMR sensor TDSO 16 package Automotive qualified acc. to AEC-Q100 ISO 26262-ready, targeting ASIL D for dual die Potential Applications BLDC motor position (e.g. pumps, wipers, brakes and other actuators) EPS Rotor Position Pedals and rotary switches Valve or flap position sensing Steering angle sensing (SAS) Electric Motors Magnetic Encoders High-Speed Applications Automotive and Industrial Safety Applications Domain controller for ADAS and autonomous driving Designers who used this product also designed with TLE9180D-21QK | Gate driver ICs BSL215C | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC TLE7368E | OPTIREG™ PMIC AUIRF7759L2 | Automotive MOSFET SAL-TC277TP-64F200N DC | AURIX™ Family – TC27xT TLE9180D-21QK | Gate driver ICs BSL215C | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC TLE7368E | OPTIREG™ PMIC AUIRF7759L2 | Automotive MOSFET SAL-TC277TP-64F200N DC | AURIX™ Family – TC27xT TLE9180D-21QK | Gate driver ICs BSL215C | Dual MOSFET 1 2
Request a Quote Datasheet
Description
XENSIV™ - TLE5109A16 E2210 magnetic angle sensors for ultra-precise angular position sensing applications Infineon´s TLE5109 product family covers Infineon Technologies AG’s new ultra-precise, fast analog AMR-based angle sensors. TLE5109 products are the right fit for any kind of ultra-precise and fast 180° angle measurement application. The sensors’ application fields range from BLDC motor position applications for e.g. pumps, wipers or brakes, position measurements of valves, flaps or pedals to steering angle applications with the highest functional safety requirements. Built within a 180° sensing technology, the new TLE509 sensors nevertheless can be used for 360° for motors with an even number of pole pairs. Adding the AMR-based TLE5109 family to the already existing GMR-based TLE5009 and diverse TLE5309 products, Infineon Technologies AG is also increasing the design-in flexibility for customers. The quick and easy product version interchange is enabled due to the identical pin-configuration and interfaces of all TLE5x09 sensors. The whole TLE5109 family is ready for ISO 26262, targeting ASIL D for dual die sensors. This makes the products a perfect fit for both automotive as well as industrial safety applications. Summary of Features Wide magnetic field range: from 10mT up to >500mT High angle accuracy with only 0.1° overall angle error (typ.) Best-in-class typ. angle error of only 0.2° within range 10…20mT Separate supply pins for top and bottom sensor Low current consumption Quick start up Optimized 3.3 V or 5 V supply voltage Pre-amplified output signals for differential or single-ended applications for AMR sensor TDSO 16 package Automotive qualified acc. to AEC-Q100 ISO 26262-ready, targeting ASIL D for dual die Potential Applications BLDC motor position (e.g. pumps, wipers, brakes and other actuators) EPS Rotor Position Pedals and rotary switches Valve or flap position sensing Steering angle sensing (SAS) Electric Motors Magnetic Encoders High-Speed Applications Automotive and Industrial Safety Applications Domain controller for ADAS and autonomous driving Designers who used this product also designed with TLE9180D-21QK | Gate driver ICs BSL215C | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC TLE7368E | OPTIREG™ PMIC AUIRF7759L2 | Automotive MOSFET SAL-TC277TP-64F200N DC | AURIX™ Family – TC27xT TLE9180D-21QK | Gate driver ICs BSL215C | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC TLE7368E | OPTIREG™ PMIC AUIRF7759L2 | Automotive MOSFET SAL-TC277TP-64F200N DC | AURIX™ Family – TC27xT TLE9180D-21QK | Gate driver ICs BSL215C | Dual MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5109A16 E2210 - TLE5109A16 E2210 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5109A16 E2210
TLE5109A16 E2210
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5109A16 E2210 TLE5109A16 E2210
XENSIV™ - TLE5109A16 E2210 magnetic angle sensors for ultra-precise angular position sensing applications Infineon´s TLE5109 product family covers Infineon Technologies AG’s new ultra-precise, fast analog AMR-based angle sensors. TLE5109 products are the right fit for any kind of ultra-precise and fast 180° angle measurement application. The sensors’ application fields range from BLDC motor position applications for e.g. pumps, wipers or brakes, position measurements of valves, flaps or pedals to steering angle applications with the highest functional safety requirements. Built within a 180° sensing technology, the new TLE509 sensors nevertheless can be used for 360° for motors with an even number of pole pairs. Adding the AMR-based TLE5109 family to the already existing GMR-based TLE5009 and diverse TLE5309 products, Infineon Technologies AG is also increasing the design-in flexibility for customers. The quick and easy product version interchange is enabled due to the identical pin-configuration and interfaces of all TLE5x09 sensors. The whole TLE5109 family is ready for ISO 26262, targeting ASIL D for dual die sensors. This makes the products a perfect fit for both automotive as well as industrial safety applications. Summary of Features Wide magnetic field range: from 10mT up to >500mT High angle accuracy with only 0.1° overall angle error (typ.) Best-in-class typ. angle error of only 0.2° within range 10…20mT Separate supply pins for top and bottom sensor Low current consumption Quick start up Optimized 3.3 V or 5 V supply voltage Pre-amplified output signals for differential or single-ended applications for AMR sensor TDSO 16 package Automotive qualified acc. to AEC-Q100 ISO 26262-ready, targeting ASIL D for dual die Potential Applications BLDC motor position (e.g. pumps, wipers, brakes and other actuators) EPS Rotor Position Pedals and rotary switches Valve or flap position sensing Steering angle sensing (SAS) Electric Motors Magnetic Encoders High-Speed Applications Automotive and Industrial Safety Applications Domain controller for ADAS and autonomous driving Designers who used this product also designed with TLE9180D-21QK | Gate driver ICs BSL215C | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC TLE7368E | OPTIREG™ PMIC AUIRF7759L2 | Automotive MOSFET SAL-TC277TP-64F200N DC | AURIX™ Family – TC27xT TLE9180D-21QK | Gate driver ICs BSL215C | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC TLE7368E | OPTIREG™ PMIC AUIRF7759L2 | Automotive MOSFET SAL-TC277TP-64F200N DC | AURIX™ Family – TC27xT TLE9180D-21QK | Gate driver ICs BSL215C | Dual MOSFET 1 2

XENSIV™ - TLE5109A16 E2210 magnetic angle sensors for ultra-precise angular position sensing applications

Infineon´s TLE5109 product family covers Infineon Technologies AG’s new ultra-precise, fast analog AMR-based angle sensors. TLE5109 products are the right fit for any kind of ultra-precise and fast 180° angle measurement application. The sensors’ application fields range from BLDC motor position applications for e.g. pumps, wipers or brakes, position measurements of valves, flaps or pedals to steering angle applications with the highest functional safety requirements. Built within a 180° sensing technology, the new TLE509 sensors nevertheless can be used for 360° for motors with an even number of pole pairs.

Adding the AMR-based TLE5109 family to the already existing GMR-based TLE5009 and diverse TLE5309 products, Infineon Technologies AG is also increasing the design-in flexibility for customers. The quick and easy product version interchange is enabled due to the identical pin-configuration and interfaces of all TLE5x09 sensors.

The whole TLE5109 family is ready for ISO 26262, targeting ASIL D for dual die sensors.
This makes the products a perfect fit for both automotive as well as industrial safety applications.


Summary of Features

  • Wide magnetic field range: from 10mT up to >500mT
  • High angle accuracy with only 0.1° overall angle error (typ.)
  • Best-in-class typ. angle error of only 0.2° within range 10…20mT
  • Separate supply pins for top and bottom sensor
  • Low current consumption
  • Quick start up
  • Optimized 3.3 V or 5 V supply voltage
  • Pre-amplified output signals for differential or single-ended applications for AMR sensor
  • TDSO 16 package
  • Automotive qualified acc. to AEC-Q100
  • ISO 26262-ready, targeting ASIL D for dual die

Potential Applications

  • BLDC motor position (e.g. pumps, wipers, brakes and other actuators)
  • EPS Rotor Position
  • Pedals and rotary switches
  • Valve or flap position sensing
  • Steering angle sensing (SAS)
  • Electric Motors
  • Magnetic Encoders
  • High-Speed Applications
  • Automotive and Industrial Safety

Applications

  • Domain controller for ADAS and autonomous driving

Designers who used this product also designed with


  • TLE9180D-21QK |
    Gate driver ICs
  • BSL215C |
    Dual MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLE7368E |
    OPTIREG™ PMIC
  • AUIRF7759L2 |
    Automotive MOSFET
  • SAL-TC277TP-64F200N DC |
    AURIX™ Family – TC27xT
  • TLE9180D-21QK |
    Gate driver ICs
  • BSL215C |
    Dual MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLE7368E |
    OPTIREG™ PMIC
  • AUIRF7759L2 |
    Automotive MOSFET
  • SAL-TC277TP-64F200N DC |
    AURIX™ Family – TC27xT
  • TLE9180D-21QK |
    Gate driver ICs
  • BSL215C |
    Dual MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE5109A16 E2210
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5109A16 E2210
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4.5 to 20 volts
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906K - 052210-TLE4906K - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting SC-59
View Details