Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1229LLTTR-T A1229LLTTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858821-A1229LLTTR-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Latch Open Drain Hall Effect SOT-89-3 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SOT-89-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-1349-2, 620-1349-1, 620-1349-6, A1229LLTTRT
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858821-A1229LLTTR-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Latch Open Drain Hall Effect SOT-89-3 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SOT-89-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-1349-2, 620-1349-1, 620-1349-6, A1229LLTTRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1229LLTTR-T - 858821-A1229LLTTR-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1229LLTTR-T
858821-A1229LLTTR-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1229LLTTR-T 858821-A1229LLTTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858821-A1229LLTTR-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Latch Open Drain Hall Effect SOT-89-3 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SOT-89-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-1349-2, 620-1349-1, 620-1349-6, A1229LLTTRT

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858821-A1229LLTTR-T
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect SOT-89-3
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1349-2, 620-1349-1, 620-1349-6, A1229LLTTRT

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1229LLTTR-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1229LLTTR-T
MAGNETIC SWITCH LATCH SOT89-3

MAGNETIC SWITCH LATCH SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 858821-A1229LLTTR-T A1229LLTTR-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1229LLTTR-T Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 4 to 24 volts
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4927CE6947HAMA1 - 936737-TLE4927CE6947HAMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SSO-3
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1235405-SS495A-T2 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting TO-226-3, TO-92-3 Short Body (Formed Leads)
View Details
3 suppliers
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details