Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4296-2G V50 TLE4296-2G V50

Description
Therefore the device is equipped with additional protection functions against overload, short circuit and reverse polarity. At over temperature the regulator is automatically turned off by the integrated thermal protection circuit. Summary of Features Two Versions: 3.3 V, 5.0 V Output Voltage Tolerance ≤ ±4% Very low Drop Voltage Output Current: 30 mA Inhibit Input Low Quiescent Current Consumption Wide Operation Range: up to 45 V Wide Temperature Range: T j = -40 °C to +150 °C Output Protected against Short Circuit Over Temperature Protection Reverse Polarity Proof Very small SMD-Package PG-SCT595 Green Product (RoHS compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General Applications Automatic transmission hydraulic system Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Chassis control & safety Electric power steering (EPS) Designers who used this product also designed with TLE8366EV | OPTIREG™ switcher IAUC45N04S6L063H | Automotive MOSFET TLD5191ES | LITIX™ Power TLE5309D E2211 | Angle sensors TLF11251EP | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP CYT2BL5CAAQ0AZEGST | TRAVEO™ T2G CYT2BL Series BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BAT165 | Schottky Diodes BSS315P | Small signal/small power MOSFET TLE4254EJ S | OPTIREG™ linear voltage regulators (LDO) IPD90N04S4-04 | Automotive MOSFET IPD90N04S4L-04 | Automotive MOSFET TLE94108ES | MOTIX™ multi half-bridge ICs for BDC motors TLF35585QUS02 | OPTIREG™ PMIC IPG20N06S2L-35 | Automotive MOSFET TLE8366EV | OPTIREG™ switcher IAUC45N04S6L063H | Automotive MOSFET TLD5191ES | LITIX™ Power TLE5309D E2211 | Angle sensors TLF11251EP | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP CYT2BL5CAAQ0AZEGST | TRAVEO™ T2G CYT2BL Series BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5 Family Overview For an overview of other available options in this family please click here.
Request a Quote Datasheet
Description
Therefore the device is equipped with additional protection functions against overload, short circuit and reverse polarity. At over temperature the regulator is automatically turned off by the integrated thermal protection circuit. Summary of Features Two Versions: 3.3 V, 5.0 V Output Voltage Tolerance ≤ ±4% Very low Drop Voltage Output Current: 30 mA Inhibit Input Low Quiescent Current Consumption Wide Operation Range: up to 45 V Wide Temperature Range: T j = -40 °C to +150 °C Output Protected against Short Circuit Over Temperature Protection Reverse Polarity Proof Very small SMD-Package PG-SCT595 Green Product (RoHS compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General Applications Automatic transmission hydraulic system Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Chassis control & safety Electric power steering (EPS) Designers who used this product also designed with TLE8366EV | OPTIREG™ switcher IAUC45N04S6L063H | Automotive MOSFET TLD5191ES | LITIX™ Power TLE5309D E2211 | Angle sensors TLF11251EP | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP CYT2BL5CAAQ0AZEGST | TRAVEO™ T2G CYT2BL Series BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BAT165 | Schottky Diodes BSS315P | Small signal/small power MOSFET TLE4254EJ S | OPTIREG™ linear voltage regulators (LDO) IPD90N04S4-04 | Automotive MOSFET IPD90N04S4L-04 | Automotive MOSFET TLE94108ES | MOTIX™ multi half-bridge ICs for BDC motors TLF35585QUS02 | OPTIREG™ PMIC IPG20N06S2L-35 | Automotive MOSFET TLE8366EV | OPTIREG™ switcher IAUC45N04S6L063H | Automotive MOSFET TLD5191ES | LITIX™ Power TLE5309D E2211 | Angle sensors TLF11251EP | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP CYT2BL5CAAQ0AZEGST | TRAVEO™ T2G CYT2BL Series BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5 Family Overview For an overview of other available options in this family please click here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4296-2G V50 - TLE4296-2G V50 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4296-2G V50
TLE4296-2G V50
Power - Power Supply ICs - OPTIREG™ linear - TLE4296-2G V50 TLE4296-2G V50
Therefore the device is equipped with additional protection functions against overload, short circuit and reverse polarity. At over temperature the regulator is automatically turned off by the integrated thermal protection circuit. Summary of Features Two Versions: 3.3 V, 5.0 V Output Voltage Tolerance ≤ ±4% Very low Drop Voltage Output Current: 30 mA Inhibit Input Low Quiescent Current Consumption Wide Operation Range: up to 45 V Wide Temperature Range: T j = -40 °C to +150 °C Output Protected against Short Circuit Over Temperature Protection Reverse Polarity Proof Very small SMD-Package PG-SCT595 Green Product (RoHS compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General Applications Automatic transmission hydraulic system Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Chassis control & safety Electric power steering (EPS) Designers who used this product also designed with TLE8366EV | OPTIREG™ switcher IAUC45N04S6L063H | Automotive MOSFET TLD5191ES | LITIX™ Power TLE5309D E2211 | Angle sensors TLF11251EP | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP CYT2BL5CAAQ0AZEGST | TRAVEO™ T2G CYT2BL Series BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BAT165 | Schottky Diodes BSS315P | Small signal/small power MOSFET TLE4254EJ S | OPTIREG™ linear voltage regulators (LDO) IPD90N04S4-04 | Automotive MOSFET IPD90N04S4L-04 | Automotive MOSFET TLE94108ES | MOTIX™ multi half-bridge ICs for BDC motors TLF35585QUS02 | OPTIREG™ PMIC IPG20N06S2L-35 | Automotive MOSFET TLE8366EV | OPTIREG™ switcher IAUC45N04S6L063H | Automotive MOSFET TLD5191ES | LITIX™ Power TLE5309D E2211 | Angle sensors TLF11251EP | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP CYT2BL5CAAQ0AZEGST | TRAVEO™ T2G CYT2BL Series BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5 Family Overview For an overview of other available options in this family please click here.

Therefore the device is equipped with additional protection functions against overload, short circuit and reverse polarity. At over temperature the regulator is automatically turned off by the integrated thermal protection circuit.


Summary of Features

  • Two Versions: 3.3 V, 5.0 V
  • Output Voltage Tolerance ≤ ±4%
  • Very low Drop Voltage
  • Output Current: 30 mA
  • Inhibit Input
  • Low Quiescent Current Consumption
  • Wide Operation Range: up to 45 V
  • Wide Temperature Range: T j = -40 °C to +150 °C
  • Output Protected against Short Circuit
  • Over Temperature Protection
  • Reverse Polarity Proof
  • Very small SMD-Package PG-SCT595
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust Protection Features
  • Wide Input Operation and Temperature Range

Potential Applications

  • Automotive General

Applications

  • Automatic transmission hydraulic system
  • Automotive body control module (BCM)
  • Automotive high-voltage battery management system (BMS)
  • Chassis control & safety
  • Electric power steering (EPS)

Designers who used this product also designed with


  • TLE8366EV |
    OPTIREG™ switcher
  • IAUC45N04S6L063H |
    Automotive MOSFET
  • TLD5191ES |
    LITIX™ Power
  • TLE5309D E2211 |
    Angle sensors
  • TLF11251EP |
    OPTIREG™ PMIC
  • SAK-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • CYT2BL5CAAQ0AZEGST |
    TRAVEO™ T2G CYT2BL Series
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BAT165 |
    Schottky Diodes
  • BSS315P |
    Small signal/small power MOSFET
  • TLE4254EJ S |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD90N04S4-04 |
    Automotive MOSFET
  • IPD90N04S4L-04 |
    Automotive MOSFET
  • TLE94108ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • TLF35585QUS02 |
    OPTIREG™ PMIC
  • IPG20N06S2L-35 |
    Automotive MOSFET
  • TLE8366EV |
    OPTIREG™ switcher
  • IAUC45N04S6L063H |
    Automotive MOSFET
  • TLD5191ES |
    LITIX™ Power
  • TLE5309D E2211 |
    Angle sensors
  • TLF11251EP |
    OPTIREG™ PMIC
  • SAK-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • CYT2BL5CAAQ0AZEGST |
    TRAVEO™ T2G CYT2BL Series
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4
5

Family Overview


For an overview of other available options in this family please click here.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4296-2G V50
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4296-2G V50
Package Type Other; PG-SCT595-5
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9471-3ES V33 - TLE9471-3ES V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 3.3 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4284DV - TLE4284DV - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS810A1LD V33 - TLS810A1LD V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
IC PWR SWITCH N-CHAN 1:1 TO263-5 - 376-BTS442E2E3062ANTMA1 - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details