Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4263-2GS TLE4263-2GS

Description
The OPTIREG™ linear TLE4263-2GS regulates input voltage (up to 45V) to 5.0V, with a load capacity of 180mA. It offers short-circuit protection, overtemperature shutdown, power-on reset, undervoltage reset, watchdog circuit, and an inhibit input. Reset output and watchdog trigger time can be adjusted with external components. Inhibit input switches off the IC, minimizing current consumption (typically 0mA). Summary of Features Output voltage tolerance ≤ ±2% 180 mA output current capability Low-drop voltage Very low standby current consumption Overtemperature protection Reverse polarity protection Short-circuit proof Adjustable reset threshold Watchdog for monitoring microprocessor Power-on and undervoltage reset with programmable delay time Reset low down to VQ = 1V Wide temperature range Suitable for use in automotive electronics Green Product (RoHS compliant) Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications General automotive applications Family Overview For different output voltage and package variants please click here.
Request a Quote Datasheet
Description
The OPTIREG™ linear TLE4263-2GS regulates input voltage (up to 45V) to 5.0V, with a load capacity of 180mA. It offers short-circuit protection, overtemperature shutdown, power-on reset, undervoltage reset, watchdog circuit, and an inhibit input. Reset output and watchdog trigger time can be adjusted with external components. Inhibit input switches off the IC, minimizing current consumption (typically 0mA). Summary of Features Output voltage tolerance ≤ ±2% 180 mA output current capability Low-drop voltage Very low standby current consumption Overtemperature protection Reverse polarity protection Short-circuit proof Adjustable reset threshold Watchdog for monitoring microprocessor Power-on and undervoltage reset with programmable delay time Reset low down to VQ = 1V Wide temperature range Suitable for use in automotive electronics Green Product (RoHS compliant) Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications General automotive applications Family Overview For different output voltage and package variants please click here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4263-2GS - TLE4263-2GS - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4263-2GS
TLE4263-2GS
Power - Power Supply ICs - OPTIREG™ linear - TLE4263-2GS TLE4263-2GS
The OPTIREG™ linear TLE4263-2GS regulates input voltage (up to 45V) to 5.0V, with a load capacity of 180mA. It offers short-circuit protection, overtemperature shutdown, power-on reset, undervoltage reset, watchdog circuit, and an inhibit input. Reset output and watchdog trigger time can be adjusted with external components. Inhibit input switches off the IC, minimizing current consumption (typically 0mA). Summary of Features Output voltage tolerance ≤ ±2% 180 mA output current capability Low-drop voltage Very low standby current consumption Overtemperature protection Reverse polarity protection Short-circuit proof Adjustable reset threshold Watchdog for monitoring microprocessor Power-on and undervoltage reset with programmable delay time Reset low down to VQ = 1V Wide temperature range Suitable for use in automotive electronics Green Product (RoHS compliant) Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications General automotive applications Family Overview For different output voltage and package variants please click here.

The OPTIREG™ linear TLE4263-2GS regulates input voltage (up to 45V) to 5.0V, with a load capacity of 180mA. It offers short-circuit protection, overtemperature shutdown, power-on reset, undervoltage reset, watchdog circuit, and an inhibit input. Reset output and watchdog trigger time can be adjusted with external components. Inhibit input switches off the IC, minimizing current consumption (typically 0mA).


Summary of Features

  • Output voltage tolerance ≤ ±2%
  • 180 mA output current capability
  • Low-drop voltage
  • Very low standby current consumption
  • Overtemperature protection
  • Reverse polarity protection
  • Short-circuit proof
  • Adjustable reset threshold
  • Watchdog for monitoring microprocessor
  • Power-on and undervoltage reset with programmable delay time
  • Reset low down to VQ = 1V
  • Wide temperature range
  • Suitable for use in automotive electronics
  • Green Product (RoHS compliant)

Benefits

  • Robust Protection Features
  • Wide Input Operation and Temperature Range

Potential Applications

  • General automotive applications

Family Overview


For different output voltage and package variants please click here.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4263-2GS
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4263-2GS
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

 - CIC61508OSRF5VAAAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SSOP; Other; TSSOP38
View Details
Board Mount Modules - AHE2805D/CHB - 1227364-AHE2805D/CHB - Win Source Electronics
Specs
Output Power 20 watts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4254EJ A - TLE4254EJ A - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS203B0EJV - TLS203B0EJV - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details