Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4253E TLE4253E

Description
The IC is designed to supply off-board systems, e. g. sensors in engine management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with high accuracy. The reference voltage applied directly to the adjust input or by an e. g. external resistor divider can be 2.0 V minimum. The output is able to drive loads up to 250 mA. The TLE4253 tracker can be set into shutdown mode in order to reduce the quiescent current to an extremely low value. This makes the IC suitable to low-power battery applications. Summary of Features Tight output tracking tolerance to reference Output voltage adjust down to 2.0 V Stable with ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage 250 mA output current capability Low dropout voltage Combined tracking / enable input Very low current consumption in OFF mode PG-DSO-8 packages with lowest thermal resistance Wide input voltage range -42 V ≤ V I ≤ 45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and battery Overtemperature protection Reverse polarity proof Suitable for use in automotive electronics Green Product (RoHS compliant) AEC Qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive Automotive body control module (BCM) Diesel direct injection EV traction inverter On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLE7259-3GE | Automotive LIN transceivers BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) 2N7002DW | Small signal/small power MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BSS123N | Small signal/small power MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BSL215C | Dual MOSFET IPZ40N04S5-5R4 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF11251LD | OPTIREG™ PMIC TLE7259-3GE | Automotive LIN transceivers BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) 2N7002DW | Small signal/small power MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
The IC is designed to supply off-board systems, e. g. sensors in engine management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with high accuracy. The reference voltage applied directly to the adjust input or by an e. g. external resistor divider can be 2.0 V minimum. The output is able to drive loads up to 250 mA. The TLE4253 tracker can be set into shutdown mode in order to reduce the quiescent current to an extremely low value. This makes the IC suitable to low-power battery applications. Summary of Features Tight output tracking tolerance to reference Output voltage adjust down to 2.0 V Stable with ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage 250 mA output current capability Low dropout voltage Combined tracking / enable input Very low current consumption in OFF mode PG-DSO-8 packages with lowest thermal resistance Wide input voltage range -42 V ≤ V I ≤ 45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and battery Overtemperature protection Reverse polarity proof Suitable for use in automotive electronics Green Product (RoHS compliant) AEC Qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive Automotive body control module (BCM) Diesel direct injection EV traction inverter On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLE7259-3GE | Automotive LIN transceivers BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) 2N7002DW | Small signal/small power MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BSS123N | Small signal/small power MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BSL215C | Dual MOSFET IPZ40N04S5-5R4 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF11251LD | OPTIREG™ PMIC TLE7259-3GE | Automotive LIN transceivers BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) 2N7002DW | Small signal/small power MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4253E - TLE4253E - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4253E
TLE4253E
Power - Power Supply ICs - OPTIREG™ linear - TLE4253E TLE4253E
The IC is designed to supply off-board systems, e. g. sensors in engine management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with high accuracy. The reference voltage applied directly to the adjust input or by an e. g. external resistor divider can be 2.0 V minimum. The output is able to drive loads up to 250 mA. The TLE4253 tracker can be set into shutdown mode in order to reduce the quiescent current to an extremely low value. This makes the IC suitable to low-power battery applications. Summary of Features Tight output tracking tolerance to reference Output voltage adjust down to 2.0 V Stable with ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage 250 mA output current capability Low dropout voltage Combined tracking / enable input Very low current consumption in OFF mode PG-DSO-8 packages with lowest thermal resistance Wide input voltage range -42 V ≤ V I ≤ 45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and battery Overtemperature protection Reverse polarity proof Suitable for use in automotive electronics Green Product (RoHS compliant) AEC Qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive Automotive body control module (BCM) Diesel direct injection EV traction inverter On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLE7259-3GE | Automotive LIN transceivers BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) 2N7002DW | Small signal/small power MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BSS123N | Small signal/small power MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BSL215C | Dual MOSFET IPZ40N04S5-5R4 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF11251LD | OPTIREG™ PMIC TLE7259-3GE | Automotive LIN transceivers BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) 2N7002DW | Small signal/small power MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5

The IC is designed to supply off-board systems, e. g. sensors in engine management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with high accuracy. The reference voltage applied directly to the adjust input or by an e. g. external resistor divider can be 2.0 V minimum. The output is able to drive loads up to 250 mA. The TLE4253 tracker can be set into shutdown mode in order to reduce the quiescent current to an extremely low value. This makes the IC suitable to low-power battery applications.


Summary of Features

  • Tight output tracking tolerance to reference
  • Output voltage adjust down to 2.0 V
  • Stable with ceramic output capacitor
  • Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage
  • 250 mA output current capability
  • Low dropout voltage
  • Combined tracking / enable input
  • Very low current consumption in OFF mode
  • PG-DSO-8 packages with lowest thermal resistance
  • Wide input voltage range -42 V ≤ V I ≤ 45 V
  • Wide temperature range: -40 °C ≤ T j ≤ 150 °C
  • Output protected against short circuit to GND and battery
  • Overtemperature protection
  • Reverse polarity proof
  • Suitable for use in automotive electronics
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Efficient and accurate voltage replication
  • Heat distribution in the system
  • Robust tracking supply

Potential Applications

  • Sensor Supply
  • Heat distribution
  • Secondary µcontroller supply

Family Overview


For an overview of other available options in this family please click here.


Applications

  • Automotive
  • Automotive body control module (BCM)
  • Diesel direct injection
  • EV traction inverter
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • TLE7259-3GE |
    Automotive LIN transceivers
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • 2ED2410-EM |
    Automotive gate driver ICs
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • 2N7002DW |
    Small signal/small power MOSFET
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BSS123N |
    Small signal/small power MOSFET
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BSL215C |
    Dual MOSFET
  • IPZ40N04S5-5R4 |
    Automotive MOSFET
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF11251LD |
    OPTIREG™ PMIC
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • 2ED2410-EM |
    Automotive gate driver ICs
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • 2N7002DW |
    Small signal/small power MOSFET
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4253E
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4253E
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLS810B1LD V50 - TLS810B1LD V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4270-2G - TLE4270-2G - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS115D0LD - TLS115D0LD - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS203B0EJ V33 - TLS203B0EJ V33 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 3.3 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details