Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
RS COMPONENTS, LTD.
7902934P -- LED DRIVER ICS
RS Components, Ltd.
LED Driver ICs
7902934P
Description
High Power 3W LED Driver 6V 1.5A SO8EP
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
High Power 3W LED Driver 6V 1.5A SO8EP
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
7902934P
LED Driver ICs
7902934P
High Power 3W LED Driver 6V 1.5A SO8EP
High Power 3W LED Driver 6V 1.5A SO8EP
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
LED Drivers
Product Number
7902934P
Product Name
LED Driver ICs
Form Factor
Intgrated Circuit (IC)
Type
Dimmable
Output Voltage
6.8 volts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LED Drivers
285378
Specs
Output Power
1200 watts
Features
Outdoor Rated; RoHS Compliant
View Details
RS Components, Ltd.
LED Driver ICs
2466611
Specs
Form Factor
Intgrated Circuit (IC)
Type
Dimmable
Output Current
90 milliamps
View Details
RS Components, Ltd.
LED Drivers
697384
Specs
Type
Dimmable
Input Voltage
264 volts
Output Voltage
118 volts
View Details
RS Components, Ltd.
LED Drivers
7805805
Specs
Type
Dimmable
Features
Outdoor Rated; RoHS Compliant
View Details