Infineon Technologies AG LITIX™ - Automotive LED Driver IC, LITIX™ Power TLD5098EP

Description
The TLD5098EP is a LED boost controller with built in protection features The controller concept of the TLD5098EP allows multiple configurations such as Boost, Buck, Buck-Boost, SEPIC and Flyback by simply adjusting the external components. Thanks to this the TLD5098EP is a quite easy to use and flexible device that comes without SPI but still with a quite powerful feature set. TLD5098EP is a perfect choice when diagnostic as well as advanced dimming functionality like analog and digital dimming are required and where a DC-DC boost concept is needed like for Day-time-running lights or combined Low-/High-Beams. Summary of Features Single-Channel Multitopology (B2B, B2G, SEPIC, Flyback) DC-DC Controller Constant Current or Constant Voltage Regulation Wide Input Voltage Range from 4.5 V to 45 V Very Low Shutdown Current: Iq_OFF < 10 μA Switching Frequency Range from 100 kHz to 500 kHz Synchronization with external clock source PWM Dimming (integrated Gate driver for high accuracy) Analog Dimming feature to adjust average LED current Open Circuit Detection Short to GND Protection Output Overvoltage Protection Internal Soft Start Over Temperature Shutdown 300mV High Side Current Sense to ensure highest flexibility and LED current accuracy Available in a small thermally enhanced PG-TSDSO-14 package Automotive AEC Qualified Potential Applications Automotive interior and exterior lights LED daytime running lights, Low Beam, High Beam or combined Low- and Highbeams Pre-regulator e.g. for rear light applications
Request a Quote Datasheet
Description
The TLD5098EP is a LED boost controller with built in protection features The controller concept of the TLD5098EP allows multiple configurations such as Boost, Buck, Buck-Boost, SEPIC and Flyback by simply adjusting the external components. Thanks to this the TLD5098EP is a quite easy to use and flexible device that comes without SPI but still with a quite powerful feature set. TLD5098EP is a perfect choice when diagnostic as well as advanced dimming functionality like analog and digital dimming are required and where a DC-DC boost concept is needed like for Day-time-running lights or combined Low-/High-Beams. Summary of Features Single-Channel Multitopology (B2B, B2G, SEPIC, Flyback) DC-DC Controller Constant Current or Constant Voltage Regulation Wide Input Voltage Range from 4.5 V to 45 V Very Low Shutdown Current: Iq_OFF < 10 μA Switching Frequency Range from 100 kHz to 500 kHz Synchronization with external clock source PWM Dimming (integrated Gate driver for high accuracy) Analog Dimming feature to adjust average LED current Open Circuit Detection Short to GND Protection Output Overvoltage Protection Internal Soft Start Over Temperature Shutdown 300mV High Side Current Sense to ensure highest flexibility and LED current accuracy Available in a small thermally enhanced PG-TSDSO-14 package Automotive AEC Qualified Potential Applications Automotive interior and exterior lights LED daytime running lights, Low Beam, High Beam or combined Low- and Highbeams Pre-regulator e.g. for rear light applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD5098EP - Infineon Technologies AG
Neubiberg, Germany
LITIX™ - Automotive LED Driver IC, LITIX™ Power
TLD5098EP
LITIX™ - Automotive LED Driver IC, LITIX™ Power TLD5098EP
The TLD5098EP is a LED boost controller with built in protection features The controller concept of the TLD5098EP allows multiple configurations such as Boost, Buck, Buck-Boost, SEPIC and Flyback by simply adjusting the external components. Thanks to this the TLD5098EP is a quite easy to use and flexible device that comes without SPI but still with a quite powerful feature set. TLD5098EP is a perfect choice when diagnostic as well as advanced dimming functionality like analog and digital dimming are required and where a DC-DC boost concept is needed like for Day-time-running lights or combined Low-/High-Beams. Summary of Features Single-Channel Multitopology (B2B, B2G, SEPIC, Flyback) DC-DC Controller Constant Current or Constant Voltage Regulation Wide Input Voltage Range from 4.5 V to 45 V Very Low Shutdown Current: Iq_OFF < 10 μA Switching Frequency Range from 100 kHz to 500 kHz Synchronization with external clock source PWM Dimming (integrated Gate driver for high accuracy) Analog Dimming feature to adjust average LED current Open Circuit Detection Short to GND Protection Output Overvoltage Protection Internal Soft Start Over Temperature Shutdown 300mV High Side Current Sense to ensure highest flexibility and LED current accuracy Available in a small thermally enhanced PG-TSDSO-14 package Automotive AEC Qualified Potential Applications Automotive interior and exterior lights LED daytime running lights, Low Beam, High Beam or combined Low- and Highbeams Pre-regulator e.g. for rear light applications

The TLD5098EP is a LED boost controller with built in protection features

The controller concept of the TLD5098EP allows multiple configurations such as Boost, Buck, Buck-Boost, SEPIC and Flyback by simply adjusting the external components. Thanks to this the TLD5098EP is a quite easy to use and flexible device that comes without SPI but still with a quite powerful feature set.

TLD5098EP is a perfect choice when diagnostic as well as advanced dimming functionality like analog and digital dimming are required and where a DC-DC boost concept is needed like for Day-time-running lights or combined Low-/High-Beams.


Summary of Features

  • Single-Channel Multitopology (B2B, B2G, SEPIC, Flyback) DC-DC Controller
  • Constant Current or Constant Voltage Regulation
  • Wide Input Voltage Range from 4.5 V to 45 V
  • Very Low Shutdown Current: Iq_OFF < 10 μA
  • Switching Frequency Range from 100 kHz to 500 kHz
  • Synchronization with external clock source
  • PWM Dimming (integrated Gate driver for high accuracy)
  • Analog Dimming feature to adjust average LED current
  • Open Circuit Detection
  • Short to GND Protection
  • Output Overvoltage Protection
  • Internal Soft Start
  • Over Temperature Shutdown
  • 300mV High Side Current Sense to ensure highest flexibility and LED current accuracy
  • Available in a small thermally enhanced PG-TSDSO-14 package
  • Automotive AEC Qualified

Potential Applications

  • Automotive interior and exterior lights
  • LED daytime running lights, Low Beam, High Beam or combined Low- and Highbeams
  • Pre-regulator e.g. for rear light applications
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number TLD5098EP
Product Name LITIX™ - Automotive LED Driver IC, LITIX™ Power
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC LED Driver IC - ILD8150 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 1500 milliamps
Package Type PG-DSO-8
View Details
2 suppliers
Power - LED Driver ICs - Linear LED Driver IC - BCR401W - BCR401W - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 10 to 60 milliamps
Output Power 0.5000 watts
View Details
2 suppliers
 - LT3743EUFD#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - BCR401WE6327HTSA1 - 913113-BCR401WE6327HTSA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-SOT343-4
View Details
5 suppliers