Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 877555-LM75-20B05
Series: LM75-20Bxx (75W)
Operating Temperature Range: -30°C ~ 70°C (With Derating)
Features: Enclosed AC DC Converters 1 Output 5V - - - 14A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Package: Box
Mounting: Chassis Mount
Family Name: LM75-20
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8504.40.9520
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 877555-LM75-20B05 |
| Product Name | AC DC Converters - LM75-20B05 |
| Package Type | Other; Box |