Infineon Technologies AG Thyristors TD280N16SOFHPSA1

Description
Infineon TD280N16SOFHPSA1
Request a Quote Datasheet
Description
Infineon TD280N16SOFHPSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - 2186331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
2186331
Thyristors 2186331
Infineon TD280N16SOFHPSA1

Infineon TD280N16SOFHPSA1

Supplier's Site
Thyristors - 2186331P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
2186331P
Thyristors 2186331P
Infineon TD280N16SOFHPSA1

Infineon TD280N16SOFHPSA1

Supplier's Site
Thyristors - 2186330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
2186330
Thyristors 2186330
Infineon TD280N16SOFHPSA1

Infineon TD280N16SOFHPSA1

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1031866-TD280N16SOFHPSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1031866-TD280N16SOFHPSA1
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1031866-TD280N16SOFHPSA1
Win Source Part Number: 1031866-TD280N16SOFH PSA1 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Tray Standard Package: 3 Current - Hold (Ih) (Max): 150 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 280 A Current - On State (It (RMS)) (Max): 520 A Current - Non Rep. Surge 50, 60Hz (Itsm): 9000A @ 50Hz Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 130°C Alternative Parts (Cross-Reference): TD280N16SOFHPSA1TD28 0N16SOF; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Infineon Technologies Other Names: SP001412126,TD280N16 SOF Base Product Number: TD280N16

Win Source Part Number: 1031866-TD280N16SOFHPSA1
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Package: Tray
Standard Package: 3
Current - Hold (Ih) (Max): 150 mA
Voltage - Off State: 1.6 kV
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 150 mA
Current - On State (It (AV)) (Max): 280 A
Current - On State (It (RMS)) (Max): 520 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 9000A @ 50Hz
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Mounting Type: Chassis Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 130°C
Alternative Parts (Cross-Reference): TD280N16SOFHPSA1TD280N16SOF;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Infineon Technologies
Other Names: SP001412126,TD280N16SOF
Base Product Number: TD280N16

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD280N16SOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
TD280N16SOFHPSA1
Discrete Semiconductor Products - Thyristors - SCRs - Modules TD280N16SOFHPSA1
SCR MODULE 1600V 520A MODULE

SCR MODULE 1600V 520A MODULE

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 2186331 1031866-TD280N16SOFHPSA1 TD280N16SOFHPSA1
Product Name Thyristors Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Standards and Certifications RoHS
Operating Temperature 130 C (266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor Soft Starter Modules - STT1400N18P55 - Infineon Technologies AG
Specs
Package Type BG-PS55A-1, BG-PS55-1
Standards and Certifications RoHS
View Details
Thyristors - 271814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010021 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details