Manufacturer: Renesas Electronics America
Win Source Part Number: 909167-AC05FSMA-AZ
Series: *
Features: TRIAC
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.30.0080
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 909167-AC05FSMA-AZ |
| Product Name | Triacs - AC05FSMA-AZ |
| Package Type | Bulk |