Infineon Technologies AG Thyristor Discs T533N80TOH PR

Description
8000 V Light Triggered Phase Control Thyristor Diode Disc Light Triggered Thyristor discs 8000 V, 540 A with a dia of 76 mm and a height of 35 mm in high reliable, robust and hermetic sealed ceramic housing. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High case non-rupture current High turn-on di/dt capability High surge current capability High di/dt capability High dv/dt capability Benefits Higher system cost competitiveness due to less electronics Less efforts and cost in gate unit development Easy way of triggering by using fiber optics to avoid insulation problems between load and trigger unit Minimized maintenance and reduced downtime due to high proven field reliability No EMI problem due to light trigger units Applications Motor Control Power transmission and distribution On request you receive suitable laser diodes (LASER DIODE SPL-PL90 A) and optical fibers (LIGHT FIBER LWL R10-LR50) for our light-triggered thyristors.
Request a Quote Datasheet
Description
8000 V Light Triggered Phase Control Thyristor Diode Disc Light Triggered Thyristor discs 8000 V, 540 A with a dia of 76 mm and a height of 35 mm in high reliable, robust and hermetic sealed ceramic housing. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High case non-rupture current High turn-on di/dt capability High surge current capability High di/dt capability High dv/dt capability Benefits Higher system cost competitiveness due to less electronics Less efforts and cost in gate unit development Easy way of triggering by using fiber optics to avoid insulation problems between load and trigger unit Minimized maintenance and reduced downtime due to high proven field reliability No EMI problem due to light trigger units Applications Motor Control Power transmission and distribution On request you receive suitable laser diodes (LASER DIODE SPL-PL90 A) and optical fibers (LIGHT FIBER LWL R10-LR50) for our light-triggered thyristors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Discs - T533N80TOH PR - Infineon Technologies AG
Neubiberg, Germany
Thyristor Discs
T533N80TOH PR
Thyristor Discs T533N80TOH PR
8000 V Light Triggered Phase Control Thyristor Diode Disc Light Triggered Thyristor discs 8000 V, 540 A with a dia of 76 mm and a height of 35 mm in high reliable, robust and hermetic sealed ceramic housing. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High case non-rupture current High turn-on di/dt capability High surge current capability High di/dt capability High dv/dt capability Benefits Higher system cost competitiveness due to less electronics Less efforts and cost in gate unit development Easy way of triggering by using fiber optics to avoid insulation problems between load and trigger unit Minimized maintenance and reduced downtime due to high proven field reliability No EMI problem due to light trigger units Applications Motor Control Power transmission and distribution On request you receive suitable laser diodes (LASER DIODE SPL-PL90 A) and optical fibers (LIGHT FIBER LWL R10-LR50) for our light-triggered thyristors.

8000 V Light Triggered Phase Control Thyristor Diode Disc

Light Triggered Thyristor discs 8000 V, 540 A with a dia of 76 mm and a height of 35 mm in high reliable, robust and hermetic sealed ceramic housing.


Summary of Features

  • Full blocking capability 50/60 Hz over a wide temperature range
  • High DC blocking stability
  • High case non-rupture current
  • High turn-on di/dt capability
  • High surge current capability
  • High di/dt capability
  • High dv/dt capability

Benefits

  • Higher system cost competitiveness due to less electronics
  • Less efforts and cost in gate unit development
  • Easy way of triggering by using fiber optics to avoid insulation problems between load and trigger unit
  • Minimized maintenance and reduced downtime due to high proven field reliability
  • No EMI problem due to light trigger units

Applications

  • Motor Control
  • Power transmission and distribution

On request you receive suitable laser diodes (LASER DIODE SPL-PL90 A) and optical fibers (LIGHT FIBER LWL R10-LR50) for our light-triggered thyristors.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Thyristors
Product Number T533N80TOH PR
Product Name Thyristor Discs
Package Type BG-T7635L-1
Unlock Full Specs
to access all available technical data

Similar Products

Scr Thyristor, 1.6Kv, 515A Rohs Compliant Infineon - 42AH1762 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T560N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1800 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T920N06TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 600 volts
View Details