Infineon Technologies AG Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T2180N18TOF VT T2180N18TOF VT

Description
1800 V phase control thyristor disc Phase Control Thyristor 1800 V, 2180 A with 100 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic sealed ceramic housings. The T2600N prime disc is specially optimized for UPS-Bypass applications and offers the highest current capability in the market. The T2600N18TOF prime disc is specially optimized for UPS-Bypass applications and offers the highest current capability in the market. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability High turn-on di/dt capability High dv/dt capability Benefits Minimized maintenance and reduced downtime due to high reliability Easy System power scaling by special designs for series- and parallel connection Fuseless design possible due to high overload capability Applications Automotive DIN rail power supplies This discs can be combined with our GATELEAD MEDIUM POWER
Request a Quote Datasheet
Description
1800 V phase control thyristor disc Phase Control Thyristor 1800 V, 2180 A with 100 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic sealed ceramic housings. The T2600N prime disc is specially optimized for UPS-Bypass applications and offers the highest current capability in the market. The T2600N18TOF prime disc is specially optimized for UPS-Bypass applications and offers the highest current capability in the market. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability High turn-on di/dt capability High dv/dt capability Benefits Minimized maintenance and reduced downtime due to high reliability Easy System power scaling by special designs for series- and parallel connection Fuseless design possible due to high overload capability Applications Automotive DIN rail power supplies This discs can be combined with our GATELEAD MEDIUM POWER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T2180N18TOF VT - T2180N18TOF VT - Infineon Technologies AG
Neubiberg, Germany
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T2180N18TOF VT
T2180N18TOF VT
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T2180N18TOF VT T2180N18TOF VT
1800 V phase control thyristor disc Phase Control Thyristor 1800 V, 2180 A with 100 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic sealed ceramic housings. The T2600N prime disc is specially optimized for UPS-Bypass applications and offers the highest current capability in the market. The T2600N18TOF prime disc is specially optimized for UPS-Bypass applications and offers the highest current capability in the market. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability High turn-on di/dt capability High dv/dt capability Benefits Minimized maintenance and reduced downtime due to high reliability Easy System power scaling by special designs for series- and parallel connection Fuseless design possible due to high overload capability Applications Automotive DIN rail power supplies This discs can be combined with our GATELEAD MEDIUM POWER

1800 V phase control thyristor disc

Phase Control Thyristor 1800 V, 2180 A with 100 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic sealed ceramic housings. The T2600N prime disc is specially optimized for UPS-Bypass applications and offers the highest current capability in the market.

The T2600N18TOF prime disc is specially optimized for UPS-Bypass applications and offers the highest current capability in the market.


Summary of Features

  • Full blocking capability 50/60 Hz over a wide temperature range
  • High DC blocking stability
  • High surge current capability
  • High turn-on di/dt capability
  • High dv/dt capability

Benefits

  • Minimized maintenance and reduced downtime due to high reliability
  • Easy System power scaling by special designs for series- and parallel connection
  • Fuseless design possible due to high overload capability

Applications

  • Automotive
  • DIN rail power supplies

This discs can be combined with our GATELEAD MEDIUM POWER

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 225189083 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
225189083
Thyristor/SCR/Triac/Diac/Alternistor 225189083
SCR, T2180N SERIES, 2180 AMP, 1800 V. FREE 2 YEAR RADWELL WARRANTY

SCR, T2180N SERIES, 2180 AMP, 1800 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Infineon Technologies AG Radwell International
Product Category Thyristors Thyristors
Product Number T2180N18TOF VT 225189083
Product Name Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T2180N18TOF VT Thyristor/SCR/Triac/Diac/Alternistor
Package Type BG-T11035-1
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T880N16TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - DT61N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Thyristor Diode Module, 1.6Kv, 285A; Scr Module Type Infineon - 13AC9464 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristor/SCR/Triac/Diac/Alternistor - 225292447 - Radwell International
Specs
Thyristor Type SCR
View Details