Infineon Technologies AG Security & smart card solutions - Security controllers - Serial interface security controllers - SLC38DUL800A8 SLC38DUL800A8

Description
Infineon ID Key S USB - SLC38DU Infineon ID Key S USB SLC38DU combines the security, performance, and reliability of the SLC38 security crypto controller with a universal serial bus (USB) controller in a unique single-package-solut ion. It provides unparalleled flexibility and security, and simplifies also complex application deployments, making it an ideal choice for USB-based as well USB-/NFC-based tokens, dongles, FIDO security keys, and any type of hardware authenticators. Summary of Features Enhanced 32-bit Arm® SecureCore™ SC300 800 KB user SOLID FLASH™ NVM 24 KB RAM USB 2.0 serial bridge integrated NFC optimized Crypto engine for RSA, ECC Crypto engine for AES, DES Random number generator Common Criteria EAL 6+ (high) Benefits Single-package offering Reduces system bill of materials Multi-application hosting capabilities Fast and secured application execution Market proven delivery form Ready for a long product lifetime Meets highest security standards Potential Applications Authentication FIDO security keys for device-bound passkeys Digital signature Encryption Logical and physical access Software protection and management Cold wallets
Request a Quote
Description
Infineon ID Key S USB - SLC38DU Infineon ID Key S USB SLC38DU combines the security, performance, and reliability of the SLC38 security crypto controller with a universal serial bus (USB) controller in a unique single-package-solut ion. It provides unparalleled flexibility and security, and simplifies also complex application deployments, making it an ideal choice for USB-based as well USB-/NFC-based tokens, dongles, FIDO security keys, and any type of hardware authenticators. Summary of Features Enhanced 32-bit Arm® SecureCore™ SC300 800 KB user SOLID FLASH™ NVM 24 KB RAM USB 2.0 serial bridge integrated NFC optimized Crypto engine for RSA, ECC Crypto engine for AES, DES Random number generator Common Criteria EAL 6+ (high) Benefits Single-package offering Reduces system bill of materials Multi-application hosting capabilities Fast and secured application execution Market proven delivery form Ready for a long product lifetime Meets highest security standards Potential Applications Authentication FIDO security keys for device-bound passkeys Digital signature Encryption Logical and physical access Software protection and management Cold wallets
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Security & smart card solutions - Security controllers - Serial interface security controllers - SLC38DUL800A8 - SLC38DUL800A8 - Infineon Technologies AG
Neubiberg, Germany
Security & smart card solutions - Security controllers - Serial interface security controllers - SLC38DUL800A8
SLC38DUL800A8
Security & smart card solutions - Security controllers - Serial interface security controllers - SLC38DUL800A8 SLC38DUL800A8
Infineon ID Key S USB - SLC38DU Infineon ID Key S USB SLC38DU combines the security, performance, and reliability of the SLC38 security crypto controller with a universal serial bus (USB) controller in a unique single-package-solut ion. It provides unparalleled flexibility and security, and simplifies also complex application deployments, making it an ideal choice for USB-based as well USB-/NFC-based tokens, dongles, FIDO security keys, and any type of hardware authenticators. Summary of Features Enhanced 32-bit Arm® SecureCore™ SC300 800 KB user SOLID FLASH™ NVM 24 KB RAM USB 2.0 serial bridge integrated NFC optimized Crypto engine for RSA, ECC Crypto engine for AES, DES Random number generator Common Criteria EAL 6+ (high) Benefits Single-package offering Reduces system bill of materials Multi-application hosting capabilities Fast and secured application execution Market proven delivery form Ready for a long product lifetime Meets highest security standards Potential Applications Authentication FIDO security keys for device-bound passkeys Digital signature Encryption Logical and physical access Software protection and management Cold wallets

Infineon ID Key S USB - SLC38DU

Infineon ID Key S USB SLC38DU combines the security, performance, and reliability of the SLC38 security crypto controller with a universal serial bus (USB) controller in a unique single-package-solution.

It provides unparalleled flexibility and security, and simplifies also complex application deployments, making it an ideal choice for USB-based as well USB-/NFC-based tokens, dongles, FIDO security keys, and any type of hardware authenticators.


Summary of Features

  • Enhanced 32-bit Arm® SecureCore™ SC300
  • 800 KB user SOLID FLASH™ NVM
  • 24 KB RAM
  • USB 2.0 serial bridge integrated
  • NFC optimized
  • Crypto engine for RSA, ECC
  • Crypto engine for AES, DES
  • Random number generator
  • Common Criteria EAL 6+ (high)

Benefits

  • Single-package offering
  • Reduces system bill of materials
  • Multi-application hosting capabilities
  • Fast and secured application execution
  • Market proven delivery form
  • Ready for a long product lifetime
  • Meets highest security standards

Potential Applications

  • Authentication
  • FIDO security keys for device-bound passkeys
  • Digital signature
  • Encryption
  • Logical and physical access
  • Software protection and management
  • Cold wallets
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Smart Card Chips
Product Number SLC38DUL800A8
Product Name Security & smart card solutions - Security controllers - Serial interface security controllers - SLC38DUL800A8
Interface USB; I2C; ISO 14443 A/B ; ISO 18092 passive mode ; NRG™ (ISO/IEC 14443-3 type A with CRYPTO1) ; USB 2.0 ; ISO 7816 ; I2C ; GPIOs
Unlock Full Specs
to access all available technical data

Similar Products

Security & smart card solutions, SECORA™ security solutions, SECORA™ ID security solutions, SLJ52GDAXXXVX - SLJ52GDAXXXVX - Infineon Technologies AG
Specs
Interface ISO 14443 A/B ; ISO 14443 VHBR ; ISO 7816
Application Memory 250 to 456 KB
View Details
Security & smart card solutions - Security controllers - Security controllers optimized for industrial applications - SLM37ECA1M0 - SLM37ECA1M0 - Infineon Technologies AG
Specs
Interface I2C; ISO 7816 ; GPIO ; SWP ; I2C
Microprocessor Architecture 32-bit
Internal RAM 48 KB
View Details
OPTIGA™ embedded security solutions, OPTIGA™ TPM - OPTIGA TPM SLB 9672 FW16 - Infineon Technologies AG
Specs
Interface SPI
Microprocessor Architecture 32-bit
Package Type Other; PG-UQFN-32
View Details
OPTIGA™ embedded security solutions, OPTIGA™ TPM - SLI 9670 - Infineon Technologies AG
Specs
Interface SPI
Microprocessor Architecture 16-bit
Package Type Other; PG-VQFN-32
View Details