Infineon Technologies AG Security & smart card solutions, CIPURSE™ products SLF 9630

Description
Ready-to-use CIPURSE™SAM based on high-performance SLE 78 security controller This Secure Access Module offers a dedicated key management system with flexible key diversification and secured key loading for user card authentication, personalization and SAM administration. CIPURSE™SAM (secure access module) is based on the high-performance 16-bit SLE 78 security controller with Integrity Guard and CC EAL 6+ (High) certification according to Common Criteria 3.1 and protection profile PP0035. It incorporates the CIPURSE™ security architecture and is compliant to the CIPURSE™ Cryptographic Protocol using AES-128, augmented by a combination of hardware and software security measures. Commands and transmitted data can be secured using the CIPURSE™ Cryptographic Protocol which is inherently resistant against physical attacks like DPA and DFA. It features a dedicated key management system including key derivation and key upload. The CIPURSE Terminal Library software is designed for terminal manufacturers who are either developing new terminals or upgrading existing ISO/IEC 14443 terminals to support CIPURSE functionality. Download
Request a Quote Datasheet
Description
Ready-to-use CIPURSE™SAM based on high-performance SLE 78 security controller This Secure Access Module offers a dedicated key management system with flexible key diversification and secured key loading for user card authentication, personalization and SAM administration. CIPURSE™SAM (secure access module) is based on the high-performance 16-bit SLE 78 security controller with Integrity Guard and CC EAL 6+ (High) certification according to Common Criteria 3.1 and protection profile PP0035. It incorporates the CIPURSE™ security architecture and is compliant to the CIPURSE™ Cryptographic Protocol using AES-128, augmented by a combination of hardware and software security measures. Commands and transmitted data can be secured using the CIPURSE™ Cryptographic Protocol which is inherently resistant against physical attacks like DPA and DFA. It features a dedicated key management system including key derivation and key upload. The CIPURSE Terminal Library software is designed for terminal manufacturers who are either developing new terminals or upgrading existing ISO/IEC 14443 terminals to support CIPURSE functionality. Download
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security & smart card solutions, CIPURSE™ products - SLF 9630 - Infineon Technologies AG
Neubiberg, Germany
Security & smart card solutions, CIPURSE™ products
SLF 9630
Security & smart card solutions, CIPURSE™ products SLF 9630
Ready-to-use CIPURSE™SAM based on high-performance SLE 78 security controller This Secure Access Module offers a dedicated key management system with flexible key diversification and secured key loading for user card authentication, personalization and SAM administration. CIPURSE™SAM (secure access module) is based on the high-performance 16-bit SLE 78 security controller with Integrity Guard and CC EAL 6+ (High) certification according to Common Criteria 3.1 and protection profile PP0035. It incorporates the CIPURSE™ security architecture and is compliant to the CIPURSE™ Cryptographic Protocol using AES-128, augmented by a combination of hardware and software security measures. Commands and transmitted data can be secured using the CIPURSE™ Cryptographic Protocol which is inherently resistant against physical attacks like DPA and DFA. It features a dedicated key management system including key derivation and key upload. The CIPURSE Terminal Library software is designed for terminal manufacturers who are either developing new terminals or upgrading existing ISO/IEC 14443 terminals to support CIPURSE functionality. Download

Ready-to-use CIPURSE™SAM based on high-performance SLE 78 security controller

This Secure Access Module offers a dedicated key management system with flexible key diversification and secured key loading for user card authentication, personalization and SAM administration.

CIPURSE™SAM (secure access module) is based on the high-performance 16-bit SLE 78 security controller with Integrity Guard and CC EAL 6+ (High) certification according to Common Criteria 3.1 and protection profile PP0035. It incorporates the CIPURSE™ security architecture and is compliant to the CIPURSE™ Cryptographic Protocol using AES-128, augmented by a combination of hardware and software security measures. Commands and transmitted data can be secured using the CIPURSE™ Cryptographic Protocol which is inherently resistant against physical attacks like DPA and DFA. It features a dedicated key management system including key derivation and key upload.

The CIPURSE Terminal Library software is designed for terminal manufacturers who are either developing new terminals or upgrading existing ISO/IEC 14443 terminals to support CIPURSE functionality. Download

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Smart Card Chips
Product Number SLF 9630
Product Name Security & smart card solutions, CIPURSE™ products
Interface ISO 7816
Unlock Full Specs
to access all available technical data

Similar Products

OPTIGA™ embedded security solutions, OPTIGA™ TPM - SLI 9670 - Infineon Technologies AG
Specs
Interface SPI
Microprocessor Architecture 16-bit
Package Type Other; PG-VQFN-32
View Details
Security & smart card solutions, SECORA™ security solutions, SECORA™ ID security solutions, SLJ52GDAXXXVX - SLJ52GDAXXXVX - Infineon Technologies AG
Specs
Interface ISO 14443 A/B ; ISO 14443 VHBR ; ISO 7816
Application Memory 250 to 456 KB
View Details
Security & smart card solutions - Security controllers - Serial interface security controllers - SLE 78CUFX3000PH - SLE 78CUFX3000PH - Infineon Technologies AG
Specs
Interface USB; USB 2.0 ; ISO 7816
Microprocessor Architecture 16-bit
Internal RAM 12 KB
View Details
Security & smart card solutions - Security controllers - Security controllers optimized for industrial applications - SLM37ECA1M0 - SLM37ECA1M0 - Infineon Technologies AG
Specs
Interface I2C; ISO 7816 ; GPIO ; SWP ; I2C
Microprocessor Architecture 32-bit
Internal RAM 48 KB
View Details