The PVT412 Series Photovoltaic Relay is a single-pole, normally open solid-state relay designed for applications requiring reliable switching. It features a HEXFET power MOSFET output, capable of handling load currents up to 140mA and operating voltages of 400V (AC or DC peak). The relay is characterized by its bounce-free operation and offers 4,000 V RMS input-output isolation, ensuring safety and reliability in various applications. This relay is suitable for telecom applications and includes options for current limiting circuitry, enhancing its compliance with regulatory surge requirements. The device operates effectively across a temperature range of -40°C to +85°C and is packaged in a 6-lead molded DIP format with surface mount options available. It is RoHS compliant and recognized by UL and BABT, making it a viable choice for engineers seeking a solid-state relay solution.
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount 400V 1 Form A Photo Voltaic Relay
SSR RELAY SPST-NO 140MA 0-400V
MOSFET RELAY, SPST, 0.14A, 400V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:140mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PVT412S-TPBFTR-ND | PVT412S-TPBF | PVT412S-TPBF | 49AC0428 |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays | Mosfet Relay, Spst, 0.14A, 400V, Smd; Contact Form Infineon |
| Mounting | PCBoard | Surface Mount | Surface Mount | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC |