"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
Solid State Relays - PCB Mount 40V SPSTNO SSOP4 SMT 120mA 12ohm .45pF
Solid State Relays - PCB Mount 40V SPSTNO SSOP4 SMT 120mA 12ohm .45pF
MOSFET RELAY, SPST-NO, 0.12A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:120mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
SSOP MOSFET Tape & Reel Relay RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 39-G3VM-41LR10(TR05)TR-ND | G3VM-41LR10(TR05) | G3VM-41LR10(TR05) | 17AC3769 | 78M8416 |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Relays | Mosfet Relay, Spst-No, 0.12A, 40V, Smd; Contact Form Omron Electronic Components | Ssop Mosfet Tape & Reel Relay Rohs Compliant Omron Electronic Components |
| Mounting | PCBoard | Surface Mount | |||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -13 to 140 F (-25 to 60 C) | |||
| Input Voltage (Control Signal) Type | DC |