"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
SSR RELAY SPST-NO 50MA 0-200V
MOSFET SSOP Tape&Reel (2,500)
Solid State Relays - PCB Mount 200V, SPST-NO, SOP4 SMT 50mA 40ohm 15pF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | Z8595DKR-ND | G3VM-201G(TR) | 40T9234 | G3VM-201G(TR) |
| Product Name | Solid State Relays | Relays - Solid State Relays | Mosfet Ssop Tape&reel (2,500) Omron Electronic Components | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -13 to 140 F (-25 to 60 C) | ||
| Input Voltage (Control Signal) Type | DC |