Infineon Technologies AG Power - Solid State Relays - Photovoltaic Relays - PVG612A PVG612A

Description
1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 2A AC/ 4A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance capabilities of electromechanical relays in operating life, sensitivity, stability of on-resistance, miniaturization, insensitivity to magnetic fields and ruggedess. The compact PVG612A is particularly suited for isolated switching of high currents from 12 to 48 Volt AC or DC power sources. Summary of Features High load current capacity High off-state resistance Linear AC/DC operation 4.000 V(rms) I/O Isolation Bounce-free operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine model Applications Industrial automation
Request a Quote Datasheet
Description
1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 2A AC/ 4A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance capabilities of electromechanical relays in operating life, sensitivity, stability of on-resistance, miniaturization, insensitivity to magnetic fields and ruggedess. The compact PVG612A is particularly suited for isolated switching of high currents from 12 to 48 Volt AC or DC power sources. Summary of Features High load current capacity High off-state resistance Linear AC/DC operation 4.000 V(rms) I/O Isolation Bounce-free operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine model Applications Industrial automation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Solid State Relays - Photovoltaic Relays - PVG612A - PVG612A - Infineon Technologies AG
Neubiberg, Germany
Power - Solid State Relays - Photovoltaic Relays - PVG612A
PVG612A
Power - Solid State Relays - Photovoltaic Relays - PVG612A PVG612A
1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 2A AC/ 4A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance capabilities of electromechanical relays in operating life, sensitivity, stability of on-resistance, miniaturization, insensitivity to magnetic fields and ruggedess. The compact PVG612A is particularly suited for isolated switching of high currents from 12 to 48 Volt AC or DC power sources. Summary of Features High load current capacity High off-state resistance Linear AC/DC operation 4.000 V(rms) I/O Isolation Bounce-free operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine model Applications Industrial automation

1 Form A Photovoltaic Relay in a 6-pin DIP Package

60 V, 2A AC/ 4A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance capabilities of electromechanical relays in operating life, sensitivity, stability of on-resistance, miniaturization, insensitivity to magnetic fields and ruggedess. The compact PVG612A is particularly suited for isolated switching of high currents from 12 to 48 Volt AC or DC power sources.


Summary of Features

  • High load current capacity
  • High off-state resistance
  • Linear AC/DC operation
  • 4.000 V(rms) I/O Isolation
  • Bounce-free operation
  • Solid state reliability
  • UL recognized
  • ESD Tolerance:
    • 4000 V human body model
    • 500 V machine model

Applications

  • Industrial automation
Supplier's Site Datasheet
Solid State Relays - PVG612A - 1240856-PVG612A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVG612A
1240856-PVG612A
Solid State Relays - PVG612A 1240856-PVG612A
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1240856-PVG612A Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240856-PVG612A
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Solid State Relays - PVG612A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVG612A-ND
Solid State Relays PVG612A-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - PVG612A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVG612A
Relays - Solid State Relays PVG612A
SSR RELAY SPST-NO 2A 0-60V

SSR RELAY SPST-NO 2A 0-60V

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVG612A 1240856-PVG612A PVG612A-ND PVG612A
Product Name Power - Solid State Relays - Photovoltaic Relays - PVG612A Solid State Relays - PVG612A Solid State Relays Relays - Solid State Relays
Approvals RoHS
Isolation Voltage 4 kilovolts
Mounting PCBoard PCBoard Through Hole
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Contact Form Infineon - 32AC2282 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormA; SPST-NO (1 Form A)
View Details
Solid State Relays - PVU414S-T-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid State Relays - PVT412SPBF - 1090809-PVT412SPBF - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.2 volts
View Details
5 suppliers