Aratas America LLC Solid State Relays G3VM-31HR

Description
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z8598-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z8598-ND
Solid State Relays Z8598-ND
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-31HR
Solid State Relays - PCB Mount G3VM-31HR
Solid State Relays - PCB Mount High Curr Cap Low Resistance 30V 4A 8A

Solid State Relays - PCB Mount High Curr Cap Low Resistance 30V 4A 8A

Buy Now Datasheet
Relays - Solid State Relays - G3VM-31HR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-31HR
Relays - Solid State Relays G3VM-31HR
SSR RELAY SPST-NO 4A 0-30V

SSR RELAY SPST-NO 4A 0-30V

Supplier's Site
Mosfet Relay, Spst-No, 4A, 30V, Smd; Contact Form Omron Electronic Components - 17AC6244 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 4A, 30V, Smd; Contact Form Omron Electronic Components
17AC6244
Mosfet Relay, Spst-No, 4A, 30V, Smd; Contact Form Omron Electronic Components 17AC6244
MOSFET RELAY, SPST-NO, 4A, 30V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:30V; Load Current:4A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 4A, 30V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:30V; Load Current:4A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z8598-ND G3VM-31HR G3VM-31HR 17AC6244
Product Name Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, Spst-No, 4A, 30V, Smd; Contact Form Omron Electronic Components
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2125494 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details