Infineon Technologies AG Interface Transceiver IC PSB2134H

Description
IC CODEC FILTER 4CHAN MQFP-64 Product overview: PSB2134H from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PSB2134H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CODEC FILTER 4CHAN MQFP-64 Product overview: PSB2134H from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PSB2134H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-PSB2134H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PSB2134H
Interface Transceiver IC 702-PSB2134H
IC CODEC FILTER 4CHAN MQFP-64 Product overview: PSB2134H from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PSB2134H can be used for catalog matching and distributor lookup.

IC CODEC FILTER 4CHAN MQFP-64 Product overview: PSB2134H from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PSB2134H can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - PSB2134H - 210255-PSB2134H - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PSB2134H
210255-PSB2134H
Interface - Interface - Telecom - PSB2134H 210255-PSB2134H
Manufacturer: Infineon Technologies Win Source Part Number: 210255-PSB2134H Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Power (Watts): 130mW Includes: Level Metering Function, Tone Generation Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: P-64-MQFP Purpose: CODEC Filter Supply Voltage - Operating: 5V Operating Supply Current: 26mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 210255-PSB2134H
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Power (Watts): 130mW
Includes: Level Metering Function, Tone Generation
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: P-64-MQFP
Purpose: CODEC Filter
Supply Voltage - Operating: 5V
Operating Supply Current: 26mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-PSB2134H 210255-PSB2134H
Product Name Interface Transceiver IC Interface - Interface - Telecom - PSB2134H
Device Type Transceiver Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6918XABT1 - 137255-ADM6918XABT1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4006TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1901174P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver; Receiver
Features RoHS
View Details