Infineon Technologies AG Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Authenticate - OPTIGA AUTHENTICATE S OPTIGA AUTHENTICATE S

Description
Enhanced device authentication to protect against counterfeits Consumer devices, home appliances and industrial machines are constantly exposed to the risk of counterfeit spares and accessories. Fakes can compromise functionality, user safety and – as a result – brand value. OPTIGA™ Authenticate S can solve this issue. It is a fully fledged, turnkey hardware-based security solution for any device authentication challenge. This anti-counterfeit solution offers unprecedented levels of configuration flexibility and a range of hardened security features. Designers can select from four different authentication modes, three temperature ranges, two communication profiles and three sets of memory to support even the most complex authentication requirements – all on a single, tiny footprint. OPTIGA™ Authenticate S is suited to an ever-expanding range of applications including single-use disposables such as HVAC and water filters and purifiers, cartridges, rechargeable batteries for smartphones, portable devices, e-scooters, e-motorbikes, LEVs and other mobility solutions, as well as computing and robotic systems in highly complex IoT environments. The turnkey solution comes with full system integration support including embedded software, host software and advanced ecosystem support tools based on the latest PSoC™ 6 MCUs. A Non-Disclosure Agreement needs to be signed in order to access this product and supporting materials such as the full Data Book, Evaluation Kit, Development Kit or Application Notes. Please contact CSS Customer Service. Summary of Features 4 authentication modes (one-way, mutual, host binding and host support) 4 lifecycle counters with independent kill structures 3 types of lockable NVM sizes (1 K, 2 K, 5 Kbit) 3 temperature options (standard -40 to 85°C/ extended -40 to 105°C/ special -40 to 120°C) 2 ECC 163-bit key pairs and 193-bit ODC 2 serial communication options (on-chip SWI&I2 C + GPO) Host code software – with new OS library 1.5 x 1.5 x 0.38 mm PG-TSNP-6-12 package Asymmetric cryptography with secured unique identity for each chip Infineon proprietary protection against reverse engineering (PRE) Message authentication code providing mutual authentication Capless Low dropout (LDO) regulator Benefits Protection of OEMs and consumers against counterfeited devices Additional customer services, such as alerts when spare parts need replacing No need to invest in security know-how Effortless implementation with full system integration support including embedded software, host software, full reference board based on PSoC™ 6 and with demo software and full documentation Tiny and robust TSNP SMD package optimized for small devices gives freedom to design even very small products Potential Applications Batteries and accessories Battery powered tools Light electric vehicles Medical wrist worn technology Multicopters and drones Service robot system design Single-use disposables such as HVAC, water filters, purifiers and cartridges Smart Home Smart Inhaler Vacuum cleaner Wearable Devices Applications Batteries and accessories Cordless power tools and outdoor power equipment Cordless vacuum cleaners Light electric vehicles (LEV) Medical wearables - Everything it takes for safe, secure and reliable healthcare bands Designers who used this product also designed with 1ED020I12-F2 | Gate driver ICs BSC072N08NS5 | N-Channel Power MOSFET BSC117N08NS5 | N-Channel Power MOSFET BSC112N06LD | N-Channel Power MOSFET CY9AF116NAPMC-GNE2 | FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family IPT020N10N5 | N-Channel Power MOSFET 1ED020I12-F2 | Gate driver ICs BSC072N08NS5 | N-Channel Power MOSFET BSC117N08NS5 | N-Channel Power MOSFET BSC112N06LD | N-Channel Power MOSFET CY9AF116NAPMC-GNE2 | FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family IPT020N10N5 | N-Channel Power MOSFET 1ED020I12-F2 | Gate driver ICs BSC072N08NS5 | N-Channel Power MOSFET 1 2
Request a Quote Datasheet
Description
Enhanced device authentication to protect against counterfeits Consumer devices, home appliances and industrial machines are constantly exposed to the risk of counterfeit spares and accessories. Fakes can compromise functionality, user safety and – as a result – brand value. OPTIGA™ Authenticate S can solve this issue. It is a fully fledged, turnkey hardware-based security solution for any device authentication challenge. This anti-counterfeit solution offers unprecedented levels of configuration flexibility and a range of hardened security features. Designers can select from four different authentication modes, three temperature ranges, two communication profiles and three sets of memory to support even the most complex authentication requirements – all on a single, tiny footprint. OPTIGA™ Authenticate S is suited to an ever-expanding range of applications including single-use disposables such as HVAC and water filters and purifiers, cartridges, rechargeable batteries for smartphones, portable devices, e-scooters, e-motorbikes, LEVs and other mobility solutions, as well as computing and robotic systems in highly complex IoT environments. The turnkey solution comes with full system integration support including embedded software, host software and advanced ecosystem support tools based on the latest PSoC™ 6 MCUs. A Non-Disclosure Agreement needs to be signed in order to access this product and supporting materials such as the full Data Book, Evaluation Kit, Development Kit or Application Notes. Please contact CSS Customer Service. Summary of Features 4 authentication modes (one-way, mutual, host binding and host support) 4 lifecycle counters with independent kill structures 3 types of lockable NVM sizes (1 K, 2 K, 5 Kbit) 3 temperature options (standard -40 to 85°C/ extended -40 to 105°C/ special -40 to 120°C) 2 ECC 163-bit key pairs and 193-bit ODC 2 serial communication options (on-chip SWI&I2 C + GPO) Host code software – with new OS library 1.5 x 1.5 x 0.38 mm PG-TSNP-6-12 package Asymmetric cryptography with secured unique identity for each chip Infineon proprietary protection against reverse engineering (PRE) Message authentication code providing mutual authentication Capless Low dropout (LDO) regulator Benefits Protection of OEMs and consumers against counterfeited devices Additional customer services, such as alerts when spare parts need replacing No need to invest in security know-how Effortless implementation with full system integration support including embedded software, host software, full reference board based on PSoC™ 6 and with demo software and full documentation Tiny and robust TSNP SMD package optimized for small devices gives freedom to design even very small products Potential Applications Batteries and accessories Battery powered tools Light electric vehicles Medical wrist worn technology Multicopters and drones Service robot system design Single-use disposables such as HVAC, water filters, purifiers and cartridges Smart Home Smart Inhaler Vacuum cleaner Wearable Devices Applications Batteries and accessories Cordless power tools and outdoor power equipment Cordless vacuum cleaners Light electric vehicles (LEV) Medical wearables - Everything it takes for safe, secure and reliable healthcare bands Designers who used this product also designed with 1ED020I12-F2 | Gate driver ICs BSC072N08NS5 | N-Channel Power MOSFET BSC117N08NS5 | N-Channel Power MOSFET BSC112N06LD | N-Channel Power MOSFET CY9AF116NAPMC-GNE2 | FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family IPT020N10N5 | N-Channel Power MOSFET 1ED020I12-F2 | Gate driver ICs BSC072N08NS5 | N-Channel Power MOSFET BSC117N08NS5 | N-Channel Power MOSFET BSC112N06LD | N-Channel Power MOSFET CY9AF116NAPMC-GNE2 | FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family IPT020N10N5 | N-Channel Power MOSFET 1ED020I12-F2 | Gate driver ICs BSC072N08NS5 | N-Channel Power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Authenticate - OPTIGA AUTHENTICATE S - OPTIGA AUTHENTICATE S - Infineon Technologies AG
Neubiberg, Germany
Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Authenticate - OPTIGA AUTHENTICATE S
OPTIGA AUTHENTICATE S
Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Authenticate - OPTIGA AUTHENTICATE S OPTIGA AUTHENTICATE S
Enhanced device authentication to protect against counterfeits Consumer devices, home appliances and industrial machines are constantly exposed to the risk of counterfeit spares and accessories. Fakes can compromise functionality, user safety and – as a result – brand value. OPTIGA™ Authenticate S can solve this issue. It is a fully fledged, turnkey hardware-based security solution for any device authentication challenge. This anti-counterfeit solution offers unprecedented levels of configuration flexibility and a range of hardened security features. Designers can select from four different authentication modes, three temperature ranges, two communication profiles and three sets of memory to support even the most complex authentication requirements – all on a single, tiny footprint. OPTIGA™ Authenticate S is suited to an ever-expanding range of applications including single-use disposables such as HVAC and water filters and purifiers, cartridges, rechargeable batteries for smartphones, portable devices, e-scooters, e-motorbikes, LEVs and other mobility solutions, as well as computing and robotic systems in highly complex IoT environments. The turnkey solution comes with full system integration support including embedded software, host software and advanced ecosystem support tools based on the latest PSoC™ 6 MCUs. A Non-Disclosure Agreement needs to be signed in order to access this product and supporting materials such as the full Data Book, Evaluation Kit, Development Kit or Application Notes. Please contact CSS Customer Service. Summary of Features 4 authentication modes (one-way, mutual, host binding and host support) 4 lifecycle counters with independent kill structures 3 types of lockable NVM sizes (1 K, 2 K, 5 Kbit) 3 temperature options (standard -40 to 85°C/ extended -40 to 105°C/ special -40 to 120°C) 2 ECC 163-bit key pairs and 193-bit ODC 2 serial communication options (on-chip SWI&I2 C + GPO) Host code software – with new OS library 1.5 x 1.5 x 0.38 mm PG-TSNP-6-12 package Asymmetric cryptography with secured unique identity for each chip Infineon proprietary protection against reverse engineering (PRE) Message authentication code providing mutual authentication Capless Low dropout (LDO) regulator Benefits Protection of OEMs and consumers against counterfeited devices Additional customer services, such as alerts when spare parts need replacing No need to invest in security know-how Effortless implementation with full system integration support including embedded software, host software, full reference board based on PSoC™ 6 and with demo software and full documentation Tiny and robust TSNP SMD package optimized for small devices gives freedom to design even very small products Potential Applications Batteries and accessories Battery powered tools Light electric vehicles Medical wrist worn technology Multicopters and drones Service robot system design Single-use disposables such as HVAC, water filters, purifiers and cartridges Smart Home Smart Inhaler Vacuum cleaner Wearable Devices Applications Batteries and accessories Cordless power tools and outdoor power equipment Cordless vacuum cleaners Light electric vehicles (LEV) Medical wearables - Everything it takes for safe, secure and reliable healthcare bands Designers who used this product also designed with 1ED020I12-F2 | Gate driver ICs BSC072N08NS5 | N-Channel Power MOSFET BSC117N08NS5 | N-Channel Power MOSFET BSC112N06LD | N-Channel Power MOSFET CY9AF116NAPMC-GNE2 | FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family IPT020N10N5 | N-Channel Power MOSFET 1ED020I12-F2 | Gate driver ICs BSC072N08NS5 | N-Channel Power MOSFET BSC117N08NS5 | N-Channel Power MOSFET BSC112N06LD | N-Channel Power MOSFET CY9AF116NAPMC-GNE2 | FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family IPT020N10N5 | N-Channel Power MOSFET 1ED020I12-F2 | Gate driver ICs BSC072N08NS5 | N-Channel Power MOSFET 1 2

Enhanced device authentication to protect against counterfeits

Consumer devices, home appliances and industrial machines are constantly exposed to the risk of counterfeit spares and accessories. Fakes can compromise functionality, user safety and – as a result – brand value. OPTIGA™ Authenticate S can solve this issue. It is a fully fledged, turnkey hardware-based security solution for any device authentication challenge. This anti-counterfeit solution offers unprecedented levels of configuration flexibility and a range of hardened security features.

Designers can select from four different authentication modes, three temperature ranges, two communication profiles and three sets of memory to support even the most complex authentication requirements – all on a single, tiny footprint.

OPTIGA™ Authenticate S is suited to an ever-expanding range of applications including single-use disposables such as HVAC and water filters and purifiers, cartridges, rechargeable batteries for smartphones, portable devices, e-scooters, e-motorbikes, LEVs and other mobility solutions, as well as computing and robotic systems in highly complex IoT environments.

The turnkey solution comes with full system integration support including embedded software, host software and advanced ecosystem support tools based on the latest PSoC™ 6 MCUs.

A Non-Disclosure Agreement needs to be signed in order to access this product and supporting materials such as the full Data Book, Evaluation Kit, Development Kit or Application Notes. Please contact CSS Customer Service.


Summary of Features

  • 4 authentication modes (one-way, mutual, host binding and host support)
  • 4 lifecycle counters with independent kill structures
  • 3 types of lockable NVM sizes (1 K, 2 K, 5 Kbit)
  • 3 temperature options (standard -40 to 85°C/ extended -40 to 105°C/ special -40 to 120°C)
  • 2 ECC 163-bit key pairs and 193-bit ODC
  • 2 serial communication options (on-chip SWI&I2 C + GPO)
  • Host code software – with new OS library
  • 1.5 x 1.5 x 0.38 mm PG-TSNP-6-12 package
  • Asymmetric cryptography with secured unique identity for each chip
  • Infineon proprietary protection against reverse engineering (PRE)
  • Message authentication code providing mutual authentication
  • Capless Low dropout (LDO) regulator

Benefits

  • Protection of OEMs and consumers against counterfeited devices
  • Additional customer services, such as alerts when spare parts need replacing
  • No need to invest in security know-how
  • Effortless implementation with full system integration support including embedded software, host software, full reference board based on PSoC™ 6 and with demo software and full documentation
  • Tiny and robust TSNP SMD package optimized for small devices gives freedom to design even very small products

Potential Applications

  • Batteries and accessories
  • Battery powered tools
  • Light electric vehicles
  • Medical wrist worn technology
  • Multicopters and drones
  • Service robot system design
  • Single-use disposables such as HVAC, water filters, purifiers and cartridges
  • Smart Home
  • Smart Inhaler
  • Vacuum cleaner
  • Wearable Devices

Applications

  • Batteries and accessories
  • Cordless power tools and outdoor power equipment
  • Cordless vacuum cleaners
  • Light electric vehicles (LEV)
  • Medical wearables - Everything it takes for safe, secure and reliable healthcare bands

Designers who used this product also designed with


  • 1ED020I12-F2 |
    Gate driver ICs
  • BSC072N08NS5 |
    N-Channel Power MOSFET
  • BSC117N08NS5 |
    N-Channel Power MOSFET
  • BSC112N06LD |
    N-Channel Power MOSFET
  • CY9AF116NAPMC-GNE2 |
    FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family
  • IPT020N10N5 |
    N-Channel Power MOSFET
  • 1ED020I12-F2 |
    Gate driver ICs
  • BSC072N08NS5 |
    N-Channel Power MOSFET
  • BSC117N08NS5 |
    N-Channel Power MOSFET
  • BSC112N06LD |
    N-Channel Power MOSFET
  • CY9AF116NAPMC-GNE2 |
    FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family
  • IPT020N10N5 |
    N-Channel Power MOSFET
  • 1ED020I12-F2 |
    Gate driver ICs
  • BSC072N08NS5 |
    N-Channel Power MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Smart Card Chips
Product Number OPTIGA AUTHENTICATE S
Product Name Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Authenticate - OPTIGA AUTHENTICATE S
Interface I2C; GPO ; SWI ; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Security & smart card solutions - Security controllers - Security controllers optimized for industrial applications - SLM37ECA2M0 - SLM37ECA2M0 - Infineon Technologies AG
Specs
Interface I2C; ISO 7816 ; GPIO ; SWP ; I2C
Microprocessor Architecture 32-bit
Internal RAM 48 KB
View Details
Security & smart card solutions, SECORA™ security solutions, SECORA™ ID security solutions, SLJ52GDT080HS - SLJ52GDT080HS - Infineon Technologies AG
Specs
Interface ISO 14443 A/B ; ISO 14443 VHBR ; ISO 7816
Application Memory 80 KB
View Details
OPTIGA™ embedded security solutions, OPTIGA™ Trust - OPTIGA TRUST M SLS32AIA - Infineon Technologies AG
Specs
Interface I2C; I2C (shielded connection)
Microprocessor Architecture 16-bit
Package Type Other; PG-USON-10
View Details