Infineon Technologies AG PMIC - PMIC - LED Drivers - IRS2983STRPBF IRS2983STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188816-IRS2983STRPB F Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Internal Switch(s): No Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Supply (Minimum): 11.5V Voltage - Supply (Maximum): 18V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188816-IRS2983STRPB F Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Internal Switch(s): No Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Supply (Minimum): 11.5V Voltage - Supply (Maximum): 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - IRS2983STRPBF - 1188816-IRS2983STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IRS2983STRPBF
1188816-IRS2983STRPBF
PMIC - PMIC - LED Drivers - IRS2983STRPBF 1188816-IRS2983STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188816-IRS2983STRPB F Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Internal Switch(s): No Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Supply (Minimum): 11.5V Voltage - Supply (Maximum): 18V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188816-IRS2983STRPBF
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Internal Switch(s): No
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 11.5V
Voltage - Supply (Maximum): 18V

Buy Now
LED Drivers - IRS2983STRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Dimming 8-SOIC

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-IRS2983STRPBF
LED Driver IC 137-IRS2983STRPBF
IC LED DRIVER OFFL 8SOIC Product overview: IRS2983STRPBF from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IRS2983STRPBF can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL 8SOIC Product overview: IRS2983STRPBF from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IRS2983STRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IRS2983STRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IRS2983STRPBF
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IRS2983STRPBF
IC LED DRIVER OFFL 8SOIC

IC LED DRIVER OFFL 8SOIC

Supplier's Site
PMIC - LED Drivers - IRS2983STRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IRS2983STRPBF
PMIC - LED Drivers IRS2983STRPBF
IC LED DRIVER OFFLINE 8SOIC

IC LED DRIVER OFFLINE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1188816-IRS2983STRPBF IRS2983STRPBFTR-ND 137-IRS2983STRPBF IRS2983STRPBF IRS2983STRPBF
Product Name PMIC - PMIC - LED Drivers - IRS2983STRPBF LED Drivers LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Current Regulator And Controller For Auto LED Arrays - A6274KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD5097EP - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-TSDSO-14
Features RoHS Compliant
View Details
150MA LED Driver IC - 137-NCR420UX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 40 volts
Output Voltage 40 volts
Number of Channels 1 #
View Details
6 suppliers
LED Drivers - 2234488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 42 watts
Features RoHS Compliant
View Details