Infineon Technologies AG PMIC - PMIC - LED Drivers - TLD5097ELXUMA1 TLD5097ELXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108497-TLD5097ELXUM A1 Packaging: Reel - TR Type: DC DC Controller Applications: Automotive Mounting: SMD (SMT) Frequency: 100kHz to 500kHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSOP-14 Maximum Supply Voltage: 45V Operating Input Voltage(Min): 4.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108497-TLD5097ELXUM A1 Packaging: Reel - TR Type: DC DC Controller Applications: Automotive Mounting: SMD (SMT) Frequency: 100kHz to 500kHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSOP-14 Maximum Supply Voltage: 45V Operating Input Voltage(Min): 4.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TLD5097ELXUMA1 - 1108497-TLD5097ELXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLD5097ELXUMA1
1108497-TLD5097ELXUMA1
PMIC - PMIC - LED Drivers - TLD5097ELXUMA1 1108497-TLD5097ELXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1108497-TLD5097ELXUM A1 Packaging: Reel - TR Type: DC DC Controller Applications: Automotive Mounting: SMD (SMT) Frequency: 100kHz to 500kHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSOP-14 Maximum Supply Voltage: 45V Operating Input Voltage(Min): 4.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1108497-TLD5097ELXUMA1
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive
Mounting: SMD (SMT)
Frequency: 100kHz to 500kHz
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-SSOP-14
Maximum Supply Voltage: 45V
Operating Input Voltage(Min): 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-TLD5097ELXUMA1
LED Driver IC 137-TLD5097ELXUMA1
IC LED DRIVER CTRLR PWM 14SSOP Product overview: TLD5097ELXUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD5097ELXUMA1 can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR PWM 14SSOP Product overview: TLD5097ELXUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD5097ELXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - TLD5097ELXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming PG-SSOP-14-3

LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming PG-SSOP-14-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - TLD5097ELXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
TLD5097ELXUMA1
Integrated Circuits (ICs) - PMIC - LED Drivers TLD5097ELXUMA1
IC LED DRIVER CTRLR PWM 14SSOP

IC LED DRIVER CTRLR PWM 14SSOP

Supplier's Site
PMIC - LED Drivers - TLD5097ELXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLD5097ELXUMA1
PMIC - LED Drivers TLD5097ELXUMA1
IC LED DRIVER LINEAR 14SSOP

IC LED DRIVER LINEAR 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1108497-TLD5097ELXUMA1 137-TLD5097ELXUMA1 TLD5097ELXUMA1TR-ND TLD5097ELXUMA1 TLD5097ELXUMA1
Product Name PMIC - PMIC - LED Drivers - TLD5097ELXUMA1 LED Driver IC LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 volts 4.5 to 45 volts 4.5 to 45 volts 4.5 to 45 volts
Package Type PG-SSOP-14 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

BQ2012 NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface, 5 LED Drivers And Slow-Charge Control - BQ2012SN-D107 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
SOIC LED Driver IC - 137-A8512ELBTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 6 #
View Details
5 suppliers
Linear LED Driver IC - BCR431U - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 8 to 43 milliamps
Output Power 0.6000 watts
View Details