Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B365FKLA1 ICE2B365FKLA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1044431-ICE2B365FKLA 1 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 67W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DIP-8 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1044431-ICE2B365FKLA 1 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 67W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DIP-8 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B365FKLA1 - 1044431-ICE2B365FKLA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B365FKLA1
1044431-ICE2B365FKLA1
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B365FKLA1 1044431-ICE2B365FKLA1
Manufacturer: Infineon Technologies Win Source Part Number: 1044431-ICE2B365FKLA 1 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 67W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DIP-8 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1044431-ICE2B365FKLA1
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 67W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 13.5V
Duty Cycle: 72%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DIP-8
Supply Voltage - Operating: 8.5 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - ICE2B365FKLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE2B365FKLA1
AC DC Converters, Offline Switches ICE2B365FKLA1
Converter Offline Flyback Topology 67kHz PG-DIP-8

Converter Offline Flyback Topology 67kHz PG-DIP-8

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - ICE2B365FKLA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ICE2B365FKLA1
PMIC - AC DC Converters, Offline Switchers ICE2B365FKLA1
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1044431-ICE2B365FKLA1 ICE2B365FKLA1 ICE2B365FKLA1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B365FKLA1 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; PG-DIP-8 DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5648N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details