Infineon Technologies AG PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2003AP IP2003AP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068899-IP2003AP Packaging: Tray Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 40A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: LGA (11x11) Purpose: Step-Down Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 3.3V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068899-IP2003AP Packaging: Tray Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 40A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: LGA (11x11) Purpose: Step-Down Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 3.3V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2003AP - 068899-IP2003AP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2003AP
068899-IP2003AP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2003AP 068899-IP2003AP
Manufacturer: Infineon Technologies Win Source Part Number: 068899-IP2003AP Packaging: Tray Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 40A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: LGA (11x11) Purpose: Step-Down Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 3.3V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 068899-IP2003AP
Packaging: Tray
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 40A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: LGA (11x11)
Purpose: Step-Down
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 068899-IP2003AP
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2003AP
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; LGA (11x11)
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 8551501VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details