Infineon Technologies AG Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IMC302A-F064 IMC302A-F064

Description
PMSM/BLDC motor & PFC controller with additional 32-bit microcontroller iMOTION™ IMC300 motor & PFC controller with Motion Control Engine (MCE 2.0), scripting and Arm® Cortex®-M0 MCU in QFP-64 package. The IMC302A-F064 is a highly flexible control solution for variable speed drives including power factor correction (PFC) based on a dual core device. The motor and PFC controller performs sensor less field oriented control (FOC) for a variable speed drive based on a permanent magnet synchronous motor (PMSM) in parallel with a boost or totem pole PFC. The integrated MCU is based on an 32-bit Arm® Cortex®-M0 core and is used to implement customer functionality. Summary of Features Highly flexible combination of Ready-to-use motor and PFC controller with Industry standard microcontroller iMOTION™ Motion Control Engine (MCE 2.0) Field proven computation engine for high efficiency sinusoidal motor control Single or leg shunt Sensorless or optional hall support Integrated protection features Integrated microcontroller (MCU) Industry standard Arm® Cortex®-M0 core flexible peripherals and communication interfaces MCE-MCU communication interface High-speed serial link and protocol Configuration, control, reporting Support for functional safety (IEC 60730, Class B) Benefits Fastest time to market No programming required Easy motor/PFC parametrization and tuning Full protection for power stage and motor Lowest BOM cost no external OPAMP or comparators required Single shunt sensorless FOC operation (leg shunt/ hall sensors optional) Integrated PFC control (boost/totem pole) Full customer application flexibility Freely programmable MCU Independent operation of MCE and MCU Use of full Arm® ecosystem Full flexibility on gate driver and power stage Applications Automotive high-voltage e-compressor Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling Designers who used this product also designed with ICE5GR2280AG | CoolSET™ Fixed Frequency IKWH30N65WR6 | IGBT discretes IDW30E65D1 | Silicon Diodes IM818-LCC | Intelligent Power Modules (IPM) 1ED44175N01B | Gate driver ICs ICE5AR4780BZS | CoolSET™ Fixed Frequency IM564-X6D | Intelligent Power Modules (IPM) IKW50N65ES5 | IGBT discretes IFCM15P60GD | Intelligent Power Modules (IPM) IM535-U6D | Intelligent Power Modules (IPM) IKCM15L60GA | Intelligent Power Modules (IPM) IKCM20L60GD | Intelligent Power Modules (IPM) IM818-MCC | Intelligent Power Modules (IPM) ICE5GR2280AG | CoolSET™ Fixed Frequency IKWH30N65WR6 | IGBT discretes IDW30E65D1 | Silicon Diodes IM818-LCC | Intelligent Power Modules (IPM) 1ED44175N01B | Gate driver ICs ICE5AR4780BZS | CoolSET™ Fixed Frequency IM564-X6D | Intelligent Power Modules (IPM) IKW50N65ES5 | IGBT discretes 1 2 3 4
Request a Quote
Description
PMSM/BLDC motor & PFC controller with additional 32-bit microcontroller iMOTION™ IMC300 motor & PFC controller with Motion Control Engine (MCE 2.0), scripting and Arm® Cortex®-M0 MCU in QFP-64 package. The IMC302A-F064 is a highly flexible control solution for variable speed drives including power factor correction (PFC) based on a dual core device. The motor and PFC controller performs sensor less field oriented control (FOC) for a variable speed drive based on a permanent magnet synchronous motor (PMSM) in parallel with a boost or totem pole PFC. The integrated MCU is based on an 32-bit Arm® Cortex®-M0 core and is used to implement customer functionality. Summary of Features Highly flexible combination of Ready-to-use motor and PFC controller with Industry standard microcontroller iMOTION™ Motion Control Engine (MCE 2.0) Field proven computation engine for high efficiency sinusoidal motor control Single or leg shunt Sensorless or optional hall support Integrated protection features Integrated microcontroller (MCU) Industry standard Arm® Cortex®-M0 core flexible peripherals and communication interfaces MCE-MCU communication interface High-speed serial link and protocol Configuration, control, reporting Support for functional safety (IEC 60730, Class B) Benefits Fastest time to market No programming required Easy motor/PFC parametrization and tuning Full protection for power stage and motor Lowest BOM cost no external OPAMP or comparators required Single shunt sensorless FOC operation (leg shunt/ hall sensors optional) Integrated PFC control (boost/totem pole) Full customer application flexibility Freely programmable MCU Independent operation of MCE and MCU Use of full Arm® ecosystem Full flexibility on gate driver and power stage Applications Automotive high-voltage e-compressor Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling Designers who used this product also designed with ICE5GR2280AG | CoolSET™ Fixed Frequency IKWH30N65WR6 | IGBT discretes IDW30E65D1 | Silicon Diodes IM818-LCC | Intelligent Power Modules (IPM) 1ED44175N01B | Gate driver ICs ICE5AR4780BZS | CoolSET™ Fixed Frequency IM564-X6D | Intelligent Power Modules (IPM) IKW50N65ES5 | IGBT discretes IFCM15P60GD | Intelligent Power Modules (IPM) IM535-U6D | Intelligent Power Modules (IPM) IKCM15L60GA | Intelligent Power Modules (IPM) IKCM20L60GD | Intelligent Power Modules (IPM) IM818-MCC | Intelligent Power Modules (IPM) ICE5GR2280AG | CoolSET™ Fixed Frequency IKWH30N65WR6 | IGBT discretes IDW30E65D1 | Silicon Diodes IM818-LCC | Intelligent Power Modules (IPM) 1ED44175N01B | Gate driver ICs ICE5AR4780BZS | CoolSET™ Fixed Frequency IM564-X6D | Intelligent Power Modules (IPM) IKW50N65ES5 | IGBT discretes 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IMC302A-F064 is a highly integrated motor control IC with an integrated 32-bit ARM Cortex-M0 microcontroller, designed for variable speed drives with optional power factor correction (PFC) in boost or totem pole configurations. It supports sensorless and Hall sensor-based field-oriented control (FOC) for permanent magnet synchronous motors (PMSM), with single or leg shunt current sensing. The device features a Motion Control Engine (MCE), adjustable gain ADC, analog comparators, and certified safety functions per IEC/UL 60730-1 Class B. It is packaged in an LQFP-64 format and qualified for industrial applications according to JEDEC J-STD-020D and JEDEC JESD47/20/22 standards.

Datasheet Summary
Powered by GS/AI

The IMC302A-F064 is a highly integrated motor control IC with an integrated 32-bit ARM Cortex-M0 microcontroller, designed for variable speed drives with optional power factor correction (PFC) in boost or totem pole configurations. It supports sensorless and Hall sensor-based field-oriented control (FOC) for permanent magnet synchronous motors (PMSM), with single or leg shunt current sensing. The device features a Motion Control Engine (MCE), adjustable gain ADC, analog comparators, and certified safety functions per IEC/UL 60730-1 Class B. It is packaged in an LQFP-64 format and qualified for industrial applications according to JEDEC J-STD-020D and JEDEC JESD47/20/22 standards.

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IMC302A-F064 - IMC302A-F064 - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IMC302A-F064
IMC302A-F064
Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IMC302A-F064 IMC302A-F064
PMSM/BLDC motor & PFC controller with additional 32-bit microcontroller iMOTION™ IMC300 motor & PFC controller with Motion Control Engine (MCE 2.0), scripting and Arm® Cortex®-M0 MCU in QFP-64 package. The IMC302A-F064 is a highly flexible control solution for variable speed drives including power factor correction (PFC) based on a dual core device. The motor and PFC controller performs sensor less field oriented control (FOC) for a variable speed drive based on a permanent magnet synchronous motor (PMSM) in parallel with a boost or totem pole PFC. The integrated MCU is based on an 32-bit Arm® Cortex®-M0 core and is used to implement customer functionality. Summary of Features Highly flexible combination of Ready-to-use motor and PFC controller with Industry standard microcontroller iMOTION™ Motion Control Engine (MCE 2.0) Field proven computation engine for high efficiency sinusoidal motor control Single or leg shunt Sensorless or optional hall support Integrated protection features Integrated microcontroller (MCU) Industry standard Arm® Cortex®-M0 core flexible peripherals and communication interfaces MCE-MCU communication interface High-speed serial link and protocol Configuration, control, reporting Support for functional safety (IEC 60730, Class B) Benefits Fastest time to market No programming required Easy motor/PFC parametrization and tuning Full protection for power stage and motor Lowest BOM cost no external OPAMP or comparators required Single shunt sensorless FOC operation (leg shunt/ hall sensors optional) Integrated PFC control (boost/totem pole) Full customer application flexibility Freely programmable MCU Independent operation of MCE and MCU Use of full Arm® ecosystem Full flexibility on gate driver and power stage Applications Automotive high-voltage e-compressor Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling Designers who used this product also designed with ICE5GR2280AG | CoolSET™ Fixed Frequency IKWH30N65WR6 | IGBT discretes IDW30E65D1 | Silicon Diodes IM818-LCC | Intelligent Power Modules (IPM) 1ED44175N01B | Gate driver ICs ICE5AR4780BZS | CoolSET™ Fixed Frequency IM564-X6D | Intelligent Power Modules (IPM) IKW50N65ES5 | IGBT discretes IFCM15P60GD | Intelligent Power Modules (IPM) IM535-U6D | Intelligent Power Modules (IPM) IKCM15L60GA | Intelligent Power Modules (IPM) IKCM20L60GD | Intelligent Power Modules (IPM) IM818-MCC | Intelligent Power Modules (IPM) ICE5GR2280AG | CoolSET™ Fixed Frequency IKWH30N65WR6 | IGBT discretes IDW30E65D1 | Silicon Diodes IM818-LCC | Intelligent Power Modules (IPM) 1ED44175N01B | Gate driver ICs ICE5AR4780BZS | CoolSET™ Fixed Frequency IM564-X6D | Intelligent Power Modules (IPM) IKW50N65ES5 | IGBT discretes 1 2 3 4

PMSM/BLDC motor & PFC controller with additional 32-bit microcontroller

iMOTION™ IMC300 motor & PFC controller with Motion Control Engine (MCE 2.0), scripting and Arm® Cortex®-M0 MCU in QFP-64 package.

The IMC302A-F064 is a highly flexible control solution for variable speed drives including power factor correction (PFC) based on a dual core device.
The motor and PFC controller performs sensor less field oriented control (FOC) for a variable speed drive based on a permanent magnet synchronous motor (PMSM) in parallel with a boost or totem pole PFC. The integrated MCU is based on an 32-bit Arm® Cortex®-M0 core and is used to implement customer functionality.


Summary of Features

  • Highly flexible combination of
    • Ready-to-use motor and PFC controller with
    • Industry standard microcontroller
  • iMOTION™ Motion Control Engine (MCE 2.0)
    • Field proven computation engine for high efficiency sinusoidal motor control
    • Single or leg shunt
    • Sensorless or optional hall support
    • Integrated protection features
  • Integrated microcontroller (MCU)
    • Industry standard Arm® Cortex®-M0 core
    • flexible peripherals and communication interfaces
  • MCE-MCU communication interface
    • High-speed serial link and protocol
    • Configuration, control, reporting
  • Support for functional safety (IEC 60730, Class B)

Benefits

  • Fastest time to market
    • No programming required
    • Easy motor/PFC parametrization and tuning
    • Full protection for power stage and motor
  • Lowest BOM cost
    • no external OPAMP or comparators required
    • Single shunt sensorless FOC operation (leg shunt/ hall sensors optional)
    • Integrated PFC control (boost/totem pole)
  • Full customer application flexibility
    • Freely programmable MCU
    • Independent operation of MCE and MCU
    • Use of full Arm® ecosystem
  • Full flexibility on gate driver and power stage

Applications

  • Automotive high-voltage e-compressor
  • Refrigerators and freezers
  • Residential air conditioning: Smart (IoT) and efficient cooling

Designers who used this product also designed with


  • ICE5GR2280AG |
    CoolSET™ Fixed Frequency
  • IKWH30N65WR6 |
    IGBT discretes
  • IDW30E65D1 |
    Silicon Diodes
  • IM818-LCC |
    Intelligent Power Modules (IPM)
  • 1ED44175N01B |
    Gate driver ICs
  • ICE5AR4780BZS |
    CoolSET™ Fixed Frequency
  • IM564-X6D |
    Intelligent Power Modules (IPM)
  • IKW50N65ES5 |
    IGBT discretes
  • IFCM15P60GD |
    Intelligent Power Modules (IPM)
  • IM535-U6D |
    Intelligent Power Modules (IPM)
  • IKCM15L60GA |
    Intelligent Power Modules (IPM)
  • IKCM20L60GD |
    Intelligent Power Modules (IPM)
  • IM818-MCC |
    Intelligent Power Modules (IPM)
  • ICE5GR2280AG |
    CoolSET™ Fixed Frequency
  • IKWH30N65WR6 |
    IGBT discretes
  • IDW30E65D1 |
    Silicon Diodes
  • IM818-LCC |
    Intelligent Power Modules (IPM)
  • 1ED44175N01B |
    Gate driver ICs
  • ICE5AR4780BZS |
    CoolSET™ Fixed Frequency
  • IM564-X6D |
    Intelligent Power Modules (IPM)
  • IKW50N65ES5 |
    IGBT discretes

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Motor Controllers
Product Number IMC302A-F064
Product Name Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IMC302A-F064
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Motor Drivers, Controllers - TLE6209RAUMA2 - 104296-TLE6209RAUMA2 - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
AC Input 5 to 6 volts
DC Input 5 to 6 volts
View Details
7 suppliers
Motor Drivers, Controllers - 448-TLE9564QXXUMA1DKR-ND - DigiKey
Specs
Motor / System DC Brushless
Configuration PCB Mount; 48-VFQFN Exposed Pad
Communication SPI
View Details
5 suppliers
Motor Drivers, Controllers - BTM7742GXUMA1TR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "36-BSSOP (0.295"", 7.50mm Width)"
Communication Parallel Interface
View Details
4 suppliers
Motor Drivers, Controllers - TLE52062AKSA1-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; TO-220-7 Formed Leads
Communication Parallel Interface
View Details
3 suppliers