Infineon Technologies AG Intelligent Power Modules (IPM) IKCM20L60GA

Description
CIPOS™ Mini 600 V, 20 A three-phase intelligent power module CIPOS™ Mini 600 V, 20 three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21D package. It provides fully featured compact inverter solutions along with excellent thermal conduction and electrical isolation. EMI performance is optimized for low switching applications. Summary of Features Based on TRENCHSTOP™ IGBT 20 A of inverter current rating Rugged SOI gate driver technology Integrated bootstrap function Over current shutdown All of 6 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 1800 W at 10 kHz UL certified Benefits High integrations for easy design, reduced system size, and increased reliability as well as system efficiency Fully featured with multiple protection functions Optimized EMI performance for low switching applications Potential Applications Home appliances Room air conditioners Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC) Applications General purpose motor drive - variating frequency and voltage Residential air conditioning: Smart (IoT) and efficient cooling Designers who used this product also designed with ICE5AR0680BZS | CoolSET™ Fixed Frequency ICE5AR4780BZS | CoolSET™ Fixed Frequency ICE5AR0680BZS | CoolSET™ Fixed Frequency ICE5AR4780BZS | CoolSET™ Fixed Frequency ICE5AR0680BZS | CoolSET™ Fixed Frequency ICE5AR4780BZS | CoolSET™ Fixed Frequency
Request a Quote Datasheet
Description
CIPOS™ Mini 600 V, 20 A three-phase intelligent power module CIPOS™ Mini 600 V, 20 three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21D package. It provides fully featured compact inverter solutions along with excellent thermal conduction and electrical isolation. EMI performance is optimized for low switching applications. Summary of Features Based on TRENCHSTOP™ IGBT 20 A of inverter current rating Rugged SOI gate driver technology Integrated bootstrap function Over current shutdown All of 6 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 1800 W at 10 kHz UL certified Benefits High integrations for easy design, reduced system size, and increased reliability as well as system efficiency Fully featured with multiple protection functions Optimized EMI performance for low switching applications Potential Applications Home appliances Room air conditioners Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC) Applications General purpose motor drive - variating frequency and voltage Residential air conditioning: Smart (IoT) and efficient cooling Designers who used this product also designed with ICE5AR0680BZS | CoolSET™ Fixed Frequency ICE5AR4780BZS | CoolSET™ Fixed Frequency ICE5AR0680BZS | CoolSET™ Fixed Frequency ICE5AR4780BZS | CoolSET™ Fixed Frequency ICE5AR0680BZS | CoolSET™ Fixed Frequency ICE5AR4780BZS | CoolSET™ Fixed Frequency
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Modules (IPM) - IKCM20L60GA - Infineon Technologies AG
Neubiberg, Germany
Intelligent Power Modules (IPM)
IKCM20L60GA
Intelligent Power Modules (IPM) IKCM20L60GA
CIPOS™ Mini 600 V, 20 A three-phase intelligent power module CIPOS™ Mini 600 V, 20 three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21D package. It provides fully featured compact inverter solutions along with excellent thermal conduction and electrical isolation. EMI performance is optimized for low switching applications. Summary of Features Based on TRENCHSTOP™ IGBT 20 A of inverter current rating Rugged SOI gate driver technology Integrated bootstrap function Over current shutdown All of 6 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 1800 W at 10 kHz UL certified Benefits High integrations for easy design, reduced system size, and increased reliability as well as system efficiency Fully featured with multiple protection functions Optimized EMI performance for low switching applications Potential Applications Home appliances Room air conditioners Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC) Applications General purpose motor drive - variating frequency and voltage Residential air conditioning: Smart (IoT) and efficient cooling Designers who used this product also designed with ICE5AR0680BZS | CoolSET™ Fixed Frequency ICE5AR4780BZS | CoolSET™ Fixed Frequency ICE5AR0680BZS | CoolSET™ Fixed Frequency ICE5AR4780BZS | CoolSET™ Fixed Frequency ICE5AR0680BZS | CoolSET™ Fixed Frequency ICE5AR4780BZS | CoolSET™ Fixed Frequency

CIPOS™ Mini 600 V, 20 A three-phase intelligent power module

CIPOS™ Mini 600 V, 20 three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21D package. It provides fully featured compact inverter solutions along with excellent thermal conduction and electrical isolation. EMI performance is optimized for low switching applications.


Summary of Features

  • Based on TRENCHSTOP™ IGBT
  • 20 A of inverter current rating
  • Rugged SOI gate driver technology
  • Integrated bootstrap function
  • Over current shutdown
  • All of 6 switches turn off during protection
  • Under-voltage lockout at all channels
  • Cross-conduction prevention
  • Built-in temperature monitoring
  • Motor power rating up to 1800 W at 10 kHz
  • UL certified

Benefits

  • High integrations for easy design, reduced system size, and increased reliability as well as system efficiency
  • Fully featured with multiple protection functions
  • Optimized EMI performance for low switching applications

Potential Applications

  • Home appliances
  • Room air conditioners
  • Motor control and drives
  • Motor control for industrial automation
  • Heating ventilation and air conditioning (HVAC)

Applications

  • General purpose motor drive - variating frequency and voltage
  • Residential air conditioning: Smart (IoT) and efficient cooling

Designers who used this product also designed with


  • ICE5AR0680BZS |
    CoolSET™ Fixed Frequency
  • ICE5AR4780BZS |
    CoolSET™ Fixed Frequency
  • ICE5AR0680BZS |
    CoolSET™ Fixed Frequency
  • ICE5AR4780BZS |
    CoolSET™ Fixed Frequency
  • ICE5AR0680BZS |
    CoolSET™ Fixed Frequency
  • ICE5AR4780BZS |
    CoolSET™ Fixed Frequency
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Semiconductor Power Modules
Product Number IKCM20L60GA
Product Name Intelligent Power Modules (IPM)
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 36x21
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Modules - TR10140962NOSA1 - ODG (Origin Data Global)
Specs
Technology IGBT
View Details
 - IKCM20L60HDXKMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
View Details
Intelligent Power Modules (IPM) - IM564-X6D - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Power Factor Correction (PFC); PFC Integrated
Package DIP 36x21D
View Details