Infineon Technologies AG Intelligent Power Modules (IPM) IM523-L6A

Description
CIPOS™ Mini 600 V, 15 A three-phase intelligent power module CIPOS™ Mini 600 V, 15 A three-phase TRENCHSTOP™ RCD2 IGBT based intelligent power module with open emitter in DIP 36x21. It is designed to control three-phase motors in variable speed drive in low and medium power applications for home appliance, HVAC (heating, ventilation, and air conditioning), as well as industrial fan and drives. Our leading-edge RC-Drives IGBTs, TRENCHSTOP™ RCD2 are combined with a fully-featured SOI gate driver to deliver excellent performance both in cost and power loss. Summary of Features Based on the new 600 V TRENCHSTOP™ RCD2 IGBT technology 3 phase inverter configurations with open emitters based on DIP 36X21 package Various current ratings available from 6 A to 17 A Best optimized performance for consumer and low power drive applications New gate driver IC in SOI technology Improved humidity ruggedness Benefits Cost-effective ideal solution for low and medium power platforms Enhanced system reliability and functional improvement with latest gate driver IC and RC IGBT High integrations (bootstrap circuit, thermistor) for easy design and saving system space Easy & fast design conversion from existing Mini (P2P) without PCB re-design Applications Heating ventilation and air conditioning (HVAC) Home appliances Motor Control Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying Designers who used this product also designed with IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes ICE2PCS05G | PFC-CCM (continuous conduction mode) ICs IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes ICE2PCS05G | PFC-CCM (continuous conduction mode) ICs IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes ICE2PCS05G | PFC-CCM (continuous conduction mode) ICs
Request a Quote Datasheet
Description
CIPOS™ Mini 600 V, 15 A three-phase intelligent power module CIPOS™ Mini 600 V, 15 A three-phase TRENCHSTOP™ RCD2 IGBT based intelligent power module with open emitter in DIP 36x21. It is designed to control three-phase motors in variable speed drive in low and medium power applications for home appliance, HVAC (heating, ventilation, and air conditioning), as well as industrial fan and drives. Our leading-edge RC-Drives IGBTs, TRENCHSTOP™ RCD2 are combined with a fully-featured SOI gate driver to deliver excellent performance both in cost and power loss. Summary of Features Based on the new 600 V TRENCHSTOP™ RCD2 IGBT technology 3 phase inverter configurations with open emitters based on DIP 36X21 package Various current ratings available from 6 A to 17 A Best optimized performance for consumer and low power drive applications New gate driver IC in SOI technology Improved humidity ruggedness Benefits Cost-effective ideal solution for low and medium power platforms Enhanced system reliability and functional improvement with latest gate driver IC and RC IGBT High integrations (bootstrap circuit, thermistor) for easy design and saving system space Easy & fast design conversion from existing Mini (P2P) without PCB re-design Applications Heating ventilation and air conditioning (HVAC) Home appliances Motor Control Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying Designers who used this product also designed with IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes ICE2PCS05G | PFC-CCM (continuous conduction mode) ICs IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes ICE2PCS05G | PFC-CCM (continuous conduction mode) ICs IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes ICE2PCS05G | PFC-CCM (continuous conduction mode) ICs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Modules (IPM) - IM523-L6A - Infineon Technologies AG
Neubiberg, Germany
Intelligent Power Modules (IPM)
IM523-L6A
Intelligent Power Modules (IPM) IM523-L6A
CIPOS™ Mini 600 V, 15 A three-phase intelligent power module CIPOS™ Mini 600 V, 15 A three-phase TRENCHSTOP™ RCD2 IGBT based intelligent power module with open emitter in DIP 36x21. It is designed to control three-phase motors in variable speed drive in low and medium power applications for home appliance, HVAC (heating, ventilation, and air conditioning), as well as industrial fan and drives. Our leading-edge RC-Drives IGBTs, TRENCHSTOP™ RCD2 are combined with a fully-featured SOI gate driver to deliver excellent performance both in cost and power loss. Summary of Features Based on the new 600 V TRENCHSTOP™ RCD2 IGBT technology 3 phase inverter configurations with open emitters based on DIP 36X21 package Various current ratings available from 6 A to 17 A Best optimized performance for consumer and low power drive applications New gate driver IC in SOI technology Improved humidity ruggedness Benefits Cost-effective ideal solution for low and medium power platforms Enhanced system reliability and functional improvement with latest gate driver IC and RC IGBT High integrations (bootstrap circuit, thermistor) for easy design and saving system space Easy & fast design conversion from existing Mini (P2P) without PCB re-design Applications Heating ventilation and air conditioning (HVAC) Home appliances Motor Control Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying Designers who used this product also designed with IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes ICE2PCS05G | PFC-CCM (continuous conduction mode) ICs IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes ICE2PCS05G | PFC-CCM (continuous conduction mode) ICs IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes ICE2PCS05G | PFC-CCM (continuous conduction mode) ICs

CIPOS™ Mini 600 V, 15 A three-phase intelligent power module

CIPOS™ Mini 600 V, 15 A three-phase TRENCHSTOP™ RCD2 IGBT based intelligent power module with open emitter in DIP 36x21. It is designed to control three-phase motors in variable speed drive in low and medium power applications for home appliance, HVAC (heating, ventilation, and air conditioning), as well as industrial fan and drives. Our leading-edge RC-Drives IGBTs, TRENCHSTOP™ RCD2 are combined with a fully-featured SOI gate driver to deliver excellent performance both in cost and power loss.


Summary of Features

  • Based on the new 600 V TRENCHSTOP™ RCD2 IGBT technology
  • 3 phase inverter configurations with open emitters based on DIP 36X21 package
  • Various current ratings available from 6 A to 17 A
  • Best optimized performance for consumer and low power drive applications
  • New gate driver IC in SOI technology
  • Improved humidity ruggedness

Benefits

  • Cost-effective ideal solution for low and medium power platforms
  • Enhanced system reliability and functional improvement with latest gate driver IC and RC IGBT
  • High integrations (bootstrap circuit, thermistor) for easy design and saving system space
  • Easy & fast design conversion from existing Mini (P2P) without PCB re-design

Applications

  • Heating ventilation and air conditioning (HVAC)
  • Home appliances
  • Motor Control
  • Residential air conditioning: Smart (IoT) and efficient cooling
  • Washing and drying

Designers who used this product also designed with


  • IKWH30N65WR6 |
    IGBT discretes
  • IRLML6344 |
    N-Channel Power MOSFET
  • IDV20E65D1 |
    Silicon Diodes
  • ICE2PCS05G |
    PFC-CCM (continuous conduction mode) ICs
  • IKWH30N65WR6 |
    IGBT discretes
  • IRLML6344 |
    N-Channel Power MOSFET
  • IDV20E65D1 |
    Silicon Diodes
  • ICE2PCS05G |
    PFC-CCM (continuous conduction mode) ICs
  • IKWH30N65WR6 |
    IGBT discretes
  • IRLML6344 |
    N-Channel Power MOSFET
  • IDV20E65D1 |
    Silicon Diodes
  • ICE2PCS05G |
    PFC-CCM (continuous conduction mode) ICs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Semiconductor Power Modules
Product Number IM523-L6A
Product Name Intelligent Power Modules (IPM)
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 36x21
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Power Modules (IPM) - IGCM04G60GA - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Closed Emitter
Package DIP 36x21
View Details
Intelligent Power Modules (IPM) - IRSM836-084MA - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Source
Package QFN 12x12
View Details
 - IM393M6E2XKLA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
View Details