Infineon Technologies AG Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR1680AG ICE5QR1680AG

Description
Infineon 5 th generation quasi-resonant CoolSET™ offers high performance with the integration of latest P7 Generation of 700V and 800V in DSO-12 package. This product is not for new design. Find more products here. Summary of Features Novel quasi-resonant switching scheme Rapid and adjustable start-up with cascode configuration 2 level selectable active burst mode level Built-in digital soft-start Cycle by cycle peak current limitation Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over-voltage and brown IN/OUT protection VCC pin short to ground protection OLP, output short, output over-voltage, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits High efficiency with latest CoolMOS™ P7 family and quasi-resonant switching scheme Auto-restart recovery scheme to minimize interruption to system operation Extensive protection coverage to increase system robustness Rapid start-up performance with cascode configuration Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Designers who used this product also designed with BSC007N04LS6 | N-Channel Power MOSFET IPL60R115CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R080G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDB8259K | Gate driver ICs IPT60R040S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH08G65C6 | CoolSiC™ Schottky Diodes IPW65R041CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET BSC010N04LS | N-Channel Power MOSFET IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC009NE2LS5 | N-Channel Power MOSFET XMC1402-Q040X0064 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R031CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP075N15N3 G N-Channel Power MOSFET BSC004NE2LS5 | N-Channel Power MOSFET BSC007N04LS6 | N-Channel Power MOSFET IPL60R115CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R080G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDB8259K | Gate driver ICs IPT60R040S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH08G65C6 | CoolSiC™ Schottky Diodes IPW65R041CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
Infineon 5 th generation quasi-resonant CoolSET™ offers high performance with the integration of latest P7 Generation of 700V and 800V in DSO-12 package. This product is not for new design. Find more products here. Summary of Features Novel quasi-resonant switching scheme Rapid and adjustable start-up with cascode configuration 2 level selectable active burst mode level Built-in digital soft-start Cycle by cycle peak current limitation Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over-voltage and brown IN/OUT protection VCC pin short to ground protection OLP, output short, output over-voltage, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits High efficiency with latest CoolMOS™ P7 family and quasi-resonant switching scheme Auto-restart recovery scheme to minimize interruption to system operation Extensive protection coverage to increase system robustness Rapid start-up performance with cascode configuration Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Designers who used this product also designed with BSC007N04LS6 | N-Channel Power MOSFET IPL60R115CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R080G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDB8259K | Gate driver ICs IPT60R040S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH08G65C6 | CoolSiC™ Schottky Diodes IPW65R041CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET BSC010N04LS | N-Channel Power MOSFET IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC009NE2LS5 | N-Channel Power MOSFET XMC1402-Q040X0064 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R031CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP075N15N3 G N-Channel Power MOSFET BSC004NE2LS5 | N-Channel Power MOSFET BSC007N04LS6 | N-Channel Power MOSFET IPL60R115CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R080G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDB8259K | Gate driver ICs IPT60R040S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH08G65C6 | CoolSiC™ Schottky Diodes IPW65R041CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR1680AG - ICE5QR1680AG - Infineon Technologies AG
Neubiberg, Germany
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR1680AG
ICE5QR1680AG
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR1680AG ICE5QR1680AG
Infineon 5 th generation quasi-resonant CoolSET™ offers high performance with the integration of latest P7 Generation of 700V and 800V in DSO-12 package. This product is not for new design. Find more products here. Summary of Features Novel quasi-resonant switching scheme Rapid and adjustable start-up with cascode configuration 2 level selectable active burst mode level Built-in digital soft-start Cycle by cycle peak current limitation Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over-voltage and brown IN/OUT protection VCC pin short to ground protection OLP, output short, output over-voltage, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits High efficiency with latest CoolMOS™ P7 family and quasi-resonant switching scheme Auto-restart recovery scheme to minimize interruption to system operation Extensive protection coverage to increase system robustness Rapid start-up performance with cascode configuration Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Designers who used this product also designed with BSC007N04LS6 | N-Channel Power MOSFET IPL60R115CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R080G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDB8259K | Gate driver ICs IPT60R040S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH08G65C6 | CoolSiC™ Schottky Diodes IPW65R041CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET BSC010N04LS | N-Channel Power MOSFET IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC009NE2LS5 | N-Channel Power MOSFET XMC1402-Q040X0064 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R031CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP075N15N3 G N-Channel Power MOSFET BSC004NE2LS5 | N-Channel Power MOSFET BSC007N04LS6 | N-Channel Power MOSFET IPL60R115CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R080G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDB8259K | Gate driver ICs IPT60R040S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH08G65C6 | CoolSiC™ Schottky Diodes IPW65R041CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET 1 2 3 4 5

Infineon 5 th generation quasi-resonant CoolSET™ offers high performance with the integration of latest P7 Generation of 700V and 800V in DSO-12 package.

This product is not for new design. Find more products here.


Summary of Features

  • Novel quasi-resonant switching scheme
  • Rapid and adjustable start-up with cascode configuration
  • 2 level selectable active burst mode level
  • Built-in digital soft-start
  • Cycle by cycle peak current limitation
  • Digital frequency reduction with decreasing load for higher efficiency
  • Adjustable line input over-voltage and brown IN/OUT protection
  • VCC pin short to ground protection
  • OLP, output short, output over-voltage, OTP with hysteresis and VCC over/under voltage protection
  • Auto-restart for all protection features

Benefits

  • High efficiency with latest CoolMOS™ P7 family and quasi-resonant switching scheme
  • Auto-restart recovery scheme to minimize interruption to system operation
  • Extensive protection coverage to increase system robustness
  • Rapid start-up performance with cascode configuration

Potential Applications

  • Offline aux SMPS for server, PC power, aircon, refrigerator and audio
  • Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE

Designers who used this product also designed with


  • BSC007N04LS6 |
    N-Channel Power MOSFET
  • IPL60R115CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPT60R080G7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 2EDB8259K |
    Gate driver ICs
  • IPT60R040S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IDH08G65C6 |
    CoolSiC™ Schottky Diodes
  • IPW65R041CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP051N15N5 |
    N-Channel Power MOSFET
  • BSC026N08NS5 |
    N-Channel Power MOSFET
  • BSC010N04LS |
    N-Channel Power MOSFET
  • IPW60R060P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP60R060P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC009NE2LS5 |
    N-Channel Power MOSFET
  • XMC1402-Q040X0064 AA |
    32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
  • IPW60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R031CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP075N15N3 G
    N-Channel Power MOSFET
  • BSC004NE2LS5 |
    N-Channel Power MOSFET
  • BSC007N04LS6 |
    N-Channel Power MOSFET
  • IPL60R115CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPT60R080G7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 2EDB8259K |
    Gate driver ICs
  • IPT60R040S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IDH08G65C6 |
    CoolSiC™ Schottky Diodes
  • IPW65R041CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP051N15N5 |
    N-Channel Power MOSFET

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number ICE5QR1680AG
Product Name Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR1680AG
Package Type Other; PG-DSO-12
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372634-ICE5QR4780BGXUMA1 - Win Source Electronics
Specs
Package Type SOIC; Other; Tape & Reel
Output Power 28 watts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE2PCS02G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1064001-ICE2A765P - Win Source Electronics
Specs
Package Type Other; Bulk
View Details
2 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR0665J - 1183142-ICE3BR0665J - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP
Output Power 74 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers