Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - 2QS02G 2QS02G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 075363-2QS02G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 20Khz to 150kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: PG-DSO-8 Supply Voltage - Operating: 11 V to 25 V Control Operating Temperature: -25°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 075363-2QS02G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 20Khz to 150kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: PG-DSO-8 Supply Voltage - Operating: 11 V to 25 V Control Operating Temperature: -25°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - 2QS02G - 075363-2QS02G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - 2QS02G
075363-2QS02G
PMIC - PMIC - AC DC Converters, Offline Switchers - 2QS02G 075363-2QS02G
Manufacturer: Infineon Technologies Win Source Part Number: 075363-2QS02G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 20Khz to 150kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: PG-DSO-8 Supply Voltage - Operating: 11 V to 25 V Control Operating Temperature: -25°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 075363-2QS02G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12V
Frequency - Switching: 20Khz to 150kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: PG-DSO-8
Supply Voltage - Operating: 11 V to 25 V
Control Operating Temperature: -25°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 075363-2QS02G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - 2QS02G
Package Type SO-8; Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A71N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details