Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2065 ICE3A2065

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1183119-ICE3A2065 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): TOP264VG; ICE3B2065I; ICE2A380P2BKSA1; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1183119-ICE3A2065 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): TOP264VG; ICE3B2065I; ICE2A380P2BKSA1; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2065 - 1183119-ICE3A2065 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2065
1183119-ICE3A2065
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2065 1183119-ICE3A2065
Manufacturer: Infineon Technologies Win Source Part Number: 1183119-ICE3A2065 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): TOP264VG; ICE3B2065I; ICE2A380P2BKSA1; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1183119-ICE3A2065
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): TOP264VG; ICE3B2065I; ICE2A380P2BKSA1;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
AC DC Converters, Offline Switches - ICE3A2065 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE3A2065
AC DC Converters, Offline Switches ICE3A2065
Converter Offline Flyback Topology 100kHz PG-DIP-8

Converter Offline Flyback Topology 100kHz PG-DIP-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1183119-ICE3A2065 ICE3A2065
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2065 AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR2280CZ - ICE5AR2280CZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 22 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details