Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5565I ICE3A5565I

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1183125-ICE3A5565I Series: CoolMOS, CoolSETF3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 130°C (TJ) Package: TO-220-6 Formed Leads Power (Watts): 240W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5 V ~ 21 V Part Status: Obsolete(EOL) Family Name: ICE3A5565 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO220-6 Alternative Parts (Cross-Reference): TOP242Y-TL; TOP242YN-TL; TOP242YN; Introduction Date: October 15, 1999 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1183125-ICE3A5565I Series: CoolMOS, CoolSETF3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 130°C (TJ) Package: TO-220-6 Formed Leads Power (Watts): 240W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5 V ~ 21 V Part Status: Obsolete(EOL) Family Name: ICE3A5565 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO220-6 Alternative Parts (Cross-Reference): TOP242Y-TL; TOP242YN-TL; TOP242YN; Introduction Date: October 15, 1999 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5565I - 1183125-ICE3A5565I - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5565I
1183125-ICE3A5565I
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5565I 1183125-ICE3A5565I
Manufacturer: Infineon Technologies Win Source Part Number: 1183125-ICE3A5565I Series: CoolMOS, CoolSETF3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 130°C (TJ) Package: TO-220-6 Formed Leads Power (Watts): 240W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5 V ~ 21 V Part Status: Obsolete(EOL) Family Name: ICE3A5565 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO220-6 Alternative Parts (Cross-Reference): TOP242Y-TL; TOP242YN-TL; TOP242YN; Introduction Date: October 15, 1999 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1183125-ICE3A5565I
Series: CoolMOS, CoolSETF3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 130°C (TJ)
Package: TO-220-6 Formed Leads
Power (Watts): 240W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15V
Duty Cycle: 72%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Supply Voltage: 8.5 V ~ 21 V
Part Status: Obsolete(EOL)
Family Name: ICE3A5565
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-TO220-6
Alternative Parts (Cross-Reference): TOP242Y-TL; TOP242YN-TL; TOP242YN;
Introduction Date: October 15, 1999
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - ICE3A5565I - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ICE3A5565I
PMIC - AC DC Converters, Offline Switchers ICE3A5565I
IC OFFLINE SWITCH FLYBACK TO220

IC OFFLINE SWITCH FLYBACK TO220

Supplier's Site Datasheet
AC DC Converters, Offline Switches - ICE3A5565I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE3A5565I
AC DC Converters, Offline Switches ICE3A5565I
Converter Offline Flyback Topology 100kHz PG-TO220-6-46

Converter Offline Flyback Topology 100kHz PG-TO220-6-46

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1183125-ICE3A5565I ICE3A5565I ICE3A5565I
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5565I PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-6 Formed Leads TO-220; Other; TO-220-6 Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11662SPBF - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
ACDC Power Supply Control ICs - Model: FA8A27N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details