Infineon Technologies AG AC-DC PWM-PFC Controller, Synchronous Rectification ICs IR11662SPBF

Description
200V Secondary Side High Speed SR Controller in a 8-Lead SOIC Package. Benefits Secondary side high speed SR controller DCM, CrCM flyback and Resonant half-bridge topologies 200V proprietary IC technology Max 500KHz switching frequency Anti-bounce logic and UVLO protection 4A peak turn off drive current Micropower start-up and ultra low quiescent current 10.7V gate drive clamp 50ns turn-off propagation delay Vcc range from 11.3V to 20V Direct sensing of MOSFET drain voltage Enable function synchronized with MOSFET VDS transition Cycle by Cycle MOT Check Circuit prevents multiple false trigger GATE pulses Lead-free Compatible with 0.3W Standby, Energy Star, CECP, etc. Potential Applications AC-DC Applications 48 V intermediate bus converter (IBC) Cordless power tools and outdoor power equipment LED strips and signage Uninterruptible power supplies (UPS)
Request a Quote
Description
200V Secondary Side High Speed SR Controller in a 8-Lead SOIC Package. Benefits Secondary side high speed SR controller DCM, CrCM flyback and Resonant half-bridge topologies 200V proprietary IC technology Max 500KHz switching frequency Anti-bounce logic and UVLO protection 4A peak turn off drive current Micropower start-up and ultra low quiescent current 10.7V gate drive clamp 50ns turn-off propagation delay Vcc range from 11.3V to 20V Direct sensing of MOSFET drain voltage Enable function synchronized with MOSFET VDS transition Cycle by Cycle MOT Check Circuit prevents multiple false trigger GATE pulses Lead-free Compatible with 0.3W Standby, Energy Star, CECP, etc. Potential Applications AC-DC Applications 48 V intermediate bus converter (IBC) Cordless power tools and outdoor power equipment LED strips and signage Uninterruptible power supplies (UPS)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IR11662SPBF is a secondary-side high-speed synchronous rectifier control IC designed for flyback and resonant half-bridge topologies in AC-DC power supplies. It is packaged in an 8-lead SOIC and operates with a Vcc range of 11.3 V to 20 V, featuring a 10.7 V gate drive clamp, 4 A peak turn-off drive current, and 50 ns turn-off propagation delay. The IC supports switching frequencies up to 500 kHz, includes anti-bounce logic, under-voltage lockout, and direct drain voltage sensing synchronized with MOSFET VDS transition. It enables micropower startup, ultra-low quiescent current, and cycle-by-cycle MOT check to prevent false gate triggers. The device is lead-free, RoHS compliant, and qualified to Industrial level with MSL2 moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

The IR11662SPBF is a secondary-side high-speed synchronous rectifier control IC designed for flyback and resonant half-bridge topologies in AC-DC power supplies. It is packaged in an 8-lead SOIC and operates with a Vcc range of 11.3 V to 20 V, featuring a 10.7 V gate drive clamp, 4 A peak turn-off drive current, and 50 ns turn-off propagation delay. The IC supports switching frequencies up to 500 kHz, includes anti-bounce logic, under-voltage lockout, and direct drain voltage sensing synchronized with MOSFET VDS transition. It enables micropower startup, ultra-low quiescent current, and cycle-by-cycle MOT check to prevent false gate triggers. The device is lead-free, RoHS compliant, and qualified to Industrial level with MSL2 moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11662SPBF - Infineon Technologies AG
Neubiberg, Germany
AC-DC PWM-PFC Controller, Synchronous Rectification ICs
IR11662SPBF
AC-DC PWM-PFC Controller, Synchronous Rectification ICs IR11662SPBF
200V Secondary Side High Speed SR Controller in a 8-Lead SOIC Package. Benefits Secondary side high speed SR controller DCM, CrCM flyback and Resonant half-bridge topologies 200V proprietary IC technology Max 500KHz switching frequency Anti-bounce logic and UVLO protection 4A peak turn off drive current Micropower start-up and ultra low quiescent current 10.7V gate drive clamp 50ns turn-off propagation delay Vcc range from 11.3V to 20V Direct sensing of MOSFET drain voltage Enable function synchronized with MOSFET VDS transition Cycle by Cycle MOT Check Circuit prevents multiple false trigger GATE pulses Lead-free Compatible with 0.3W Standby, Energy Star, CECP, etc. Potential Applications AC-DC Applications 48 V intermediate bus converter (IBC) Cordless power tools and outdoor power equipment LED strips and signage Uninterruptible power supplies (UPS)

200V Secondary Side High Speed SR Controller in a 8-Lead SOIC Package.

Benefits

  • Secondary side high speed SR controller
  • DCM, CrCM flyback and Resonant half-bridge topologies
  • 200V proprietary IC technology
  • Max 500KHz switching frequency
  • Anti-bounce logic and UVLO protection
  • 4A peak turn off drive current
  • Micropower start-up and ultra low quiescent current
  • 10.7V gate drive clamp
  • 50ns turn-off propagation delay
  • Vcc range from 11.3V to 20V
  • Direct sensing of MOSFET drain voltage
  • Enable function synchronized with MOSFET VDS transition
  • Cycle by Cycle MOT Check Circuit prevents multiple false trigger GATE pulses
  • Lead-free
  • Compatible with 0.3W Standby, Energy Star, CECP, etc.

Potential Applications

  • AC-DC

Applications

  • 48 V intermediate bus converter (IBC)
  • Cordless power tools and outdoor power equipment
  • LED strips and signage
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number IR11662SPBF
Product Name AC-DC PWM-PFC Controller, Synchronous Rectification ICs
Package Type SOIC; Other; SOIC 8N
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR2280Z - ICE2QR2280Z - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 21 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
AC DC Converters, Offline Switches - ICE5QR2270AZXKLA1-ND - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 41 watts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1765JZHKLA1 - 136094-ICE3BR1765JZHKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Output Power 44.5 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers