ESD5V3U4RRS is a low-capacitance ESD diode array in a SOT363 package, designed to protect four I/O lines and one Vcc line against ESD and transient events. It features a reverse working voltage of 5.3 V for I/O pins and 6 V for the Vcc line, with a typical capacitance of 0.4 pF and a reverse current below 10 nA. The device clamps positive transients at 12 V typ. and negative transients at 4 V typ. under 8/20 µs pulses, and complies with IEC61000-4-2 (ESD: ±15 kV contact), IEC61000-4-4 (EFT: 2.5 kV / 50 A), and IEC61000-4-5 (surge: 3 A). It operates from -55°C to 125°C and is RoHS compliant.
Ultra-Low Capacitance ESD Diode Array
Summary of Features:
- Rail-to-rail diodes with internal TVS diode
- ESD / transient protection of four I/O lines and one Vcc line exceeding: IEC61000-4-2 (ESD): ± 15 kV (contact) , IEC61000-4-4 (EFT): 2.5 kV / 50 A (5/50 ns) ,IEC61000-4-5 (surge): 3 A (8/20 μs)
- Reverse working voltage data lines: 5.3 V max.
- Reverse working voltage Vcc: 6 V max.
- Very low capacitance: 0.4 pF typ.
- Very low reverse current < 10 nA typ.
- Very low clamping voltage: 12 V typ. at positive transients ,4 V typ. at negative transients
- Pb-free (RoHS compliant) package
Target Applications:
- USB 2.0 ports and future USB 3.0 ports
- Ethernet port: 10/100/1000 Mb/s
- IEEE 1394 FireWire ports
- Mobile communications e.g. high-speed SIM card protection
- Consumer products (STB, DVD, DSC, DVC...)
- Notebooks and desktop computers, peripherals
| Infineon Technologies AG | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | ESD5V3U4RRS |
| Product Name | Low Capacitance ESD Devices |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); PG-SOT363-6 |
| Standards and Certifications | RoHS |
| Current Surge | 3 amps |