Infineon Technologies AG Multi-Purpose ESD Devices ESD24VS2U

Description
Silicon TVS Diode Summary of Features: - ESD / transient protection of CAN/LIN bus networks power supply lines according to: IEC61000-4-2 (ESD): ±30kV (air / contact) ,IEC61000-4-4 (EFT): 80 A (5/50 ns) ,IEC61000-4-5 (surge): 5 A (8/20μs) ,ISO7637-2: Pulse 1 (max. 50 V), Pulse 2 (max. 125 V), Pulse 3a, b (max.800 V) - Max. working voltage: 24 V - Low capacitance: 24 pF typ. - Low clamping voltage: < 41 V - Extremely low reverse current: < 1 nA typ. - Pb-free (RoHS compliant) package Target Applications: - Low and High-Speed CAN - Fault Tolerant CAN - Industrial control networks - 12/24 V DC power supply lines
Request a Quote Datasheet
Description
Silicon TVS Diode Summary of Features: - ESD / transient protection of CAN/LIN bus networks power supply lines according to: IEC61000-4-2 (ESD): ±30kV (air / contact) ,IEC61000-4-4 (EFT): 80 A (5/50 ns) ,IEC61000-4-5 (surge): 5 A (8/20μs) ,ISO7637-2: Pulse 1 (max. 50 V), Pulse 2 (max. 125 V), Pulse 3a, b (max.800 V) - Max. working voltage: 24 V - Low capacitance: 24 pF typ. - Low clamping voltage: < 41 V - Extremely low reverse current: < 1 nA typ. - Pb-free (RoHS compliant) package Target Applications: - Low and High-Speed CAN - Fault Tolerant CAN - Industrial control networks - 12/24 V DC power supply lines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose ESD Devices - ESD24VS2U - Infineon Technologies AG
Neubiberg, Germany
Multi-Purpose ESD Devices
ESD24VS2U
Multi-Purpose ESD Devices ESD24VS2U
Silicon TVS Diode Summary of Features: - ESD / transient protection of CAN/LIN bus networks power supply lines according to: IEC61000-4-2 (ESD): ±30kV (air / contact) ,IEC61000-4-4 (EFT): 80 A (5/50 ns) ,IEC61000-4-5 (surge): 5 A (8/20μs) ,ISO7637-2: Pulse 1 (max. 50 V), Pulse 2 (max. 125 V), Pulse 3a, b (max.800 V) - Max. working voltage: 24 V - Low capacitance: 24 pF typ. - Low clamping voltage: < 41 V - Extremely low reverse current: < 1 nA typ. - Pb-free (RoHS compliant) package Target Applications: - Low and High-Speed CAN - Fault Tolerant CAN - Industrial control networks - 12/24 V DC power supply lines

Silicon TVS Diode
Summary of Features:
- ESD / transient protection of CAN/LIN bus networks power supply lines according to: IEC61000-4-2 (ESD): ±30kV (air / contact) ,IEC61000-4-4 (EFT): 80 A (5/50 ns) ,IEC61000-4-5 (surge): 5 A (8/20μs) ,ISO7637-2: Pulse 1 (max. 50 V), Pulse 2 (max. 125 V), Pulse 3a, b (max.800 V)
- Max. working voltage: 24 V
- Low capacitance: 24 pF typ.
- Low clamping voltage: < 41 V
- Extremely low reverse current: < 1 nA typ.
- Pb-free (RoHS compliant) package
Target Applications:
- Low and High-Speed CAN
- Fault Tolerant CAN
- Industrial control networks
- 12/24 V DC power supply lines

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number ESD24VS2U
Product Name Multi-Purpose ESD Devices
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; PG-SOT23-3
Standards and Certifications RoHS
Current Surge 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD105-B1-02EL - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
Current Surge 5 amps
View Details
Low Capacitance ESD Devices - ESD1P0RFW - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-SOT323-3
Standards and Certifications RoHS
Current Surge 10 amps
View Details
Low Capacitance ESD Devices - ESD131-B1-W0201 - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 3.5 amps
View Details