Infineon Technologies AG Multi-Purpose ESD Devices ESD207-B1-02EL

Description
Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 40 A (5/50 ns) – IEC61000-4-5 (Surge): 8A (8/20 µs) - Bi-directional, working voltage up to VRWM = ±3.3 V max. - Low capacitance: CL = 14 pF (typical) - Ultra low dynamic resistance: RDYN = 0.13 ω typ. - Low reverse current. IR = 50nA (max.) - Pb-free (RoHS compliant) and halogen free package Target Applications: - Keypad, touchpad, buttons, convenience keys - LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) - Notebooks tablets and desktop computers and their peripherals
Request a Quote Datasheet
Description
Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 40 A (5/50 ns) – IEC61000-4-5 (Surge): 8A (8/20 µs) - Bi-directional, working voltage up to VRWM = ±3.3 V max. - Low capacitance: CL = 14 pF (typical) - Ultra low dynamic resistance: RDYN = 0.13 ω typ. - Low reverse current. IR = 50nA (max.) - Pb-free (RoHS compliant) and halogen free package Target Applications: - Keypad, touchpad, buttons, convenience keys - LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) - Notebooks tablets and desktop computers and their peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose ESD Devices - ESD207-B1-02EL - Infineon Technologies AG
Neubiberg, Germany
Multi-Purpose ESD Devices
ESD207-B1-02EL
Multi-Purpose ESD Devices ESD207-B1-02EL
Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 40 A (5/50 ns) – IEC61000-4-5 (Surge): 8A (8/20 µs) - Bi-directional, working voltage up to VRWM = ±3.3 V max. - Low capacitance: CL = 14 pF (typical) - Ultra low dynamic resistance: RDYN = 0.13 ω typ. - Low reverse current. IR = 50nA (max.) - Pb-free (RoHS compliant) and halogen free package Target Applications: - Keypad, touchpad, buttons, convenience keys - LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) - Notebooks tablets and desktop computers and their peripherals

Ultra Low Clamping Bidirectional ESD / Transient Protection Diode
Summary of Features:
- ESD / transient protection according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 40 A (5/50 ns) – IEC61000-4-5 (Surge): 8A (8/20 µs)
- Bi-directional, working voltage up to VRWM = ±3.3 V max.
- Low capacitance: CL = 14 pF (typical)
- Ultra low dynamic resistance: RDYN = 0.13 Ω typ.
- Low reverse current. IR = 50nA (max.)
- Pb-free (RoHS compliant) and halogen free package
Target Applications:
- Keypad, touchpad, buttons, convenience keys
- LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...)
- Notebooks tablets and desktop computers and their peripherals

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number ESD207-B1-02EL
Product Name Multi-Purpose ESD Devices
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
Current Surge 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD5V3U4RRS - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-SOT363-6
Standards and Certifications RoHS
Current Surge 3 amps
View Details
 - ESD237B1W0201E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD108-B1-CSP0201 - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 2.5 amps
View Details
Multi-Purpose ESD Devices - ESD208-B1-02ELS - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
Current Surge 4 amps
View Details