IGBT 1200V 32A 200W TO220 Product overview: BUP213 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 32A, 200W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 32A, 200W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-BUP213 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1025446-BUP213
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Family Name: BUP213
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 32A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 64A
Collector-emitter saturation voltage(Max): 3.2V @ 15V, 15A
Turn-on and Turn-off delay time: 70ns/400ns
Testing Conditions: 600V, 15A, 82 Ohm, 15V
Alternative Parts (Cross-Reference): APT20GF120KRG; APT20GF120KR; IXGP15N120B;
Introduction Date: January 11, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IGBT 1200V 32A 200W Through Hole TO-220AB
IGBT 1200V 32A 200W TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-BUP213 | 1025446-BUP213 | BUP213IN-ND | BUP213 |
| Product Name | 1200V 32A 200W TO220 IGBT Transistor | IGBTs - Single - BUP213 | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |