The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to R5W, as well as LEDs in the harsh automotive environment.
Summary of Features
Quad channel device
Very low stand-by current
3.3 V and 5 V compatible logic inputs
Electrostatic discharge protection (ESD)
Optimized electromagnetic compatibility
Logic ground independent from load ground
Very low power DMOS leakage current in OFF state
Green product (RoHS compliant)
AEC qualified
Potential Applications
Suitable for resistive, inductive and capacitive loads
Replaces electromechanical relays, fuses and discrete circuits
Most suitable for loads with high inrush current, such as lamps
Applications
Automotive body control module (BCM)
Automotive high-voltage battery management system (BMS)
Domestic robots
EV traction inverter
On-board charging (OBC) for electric vehicles
Designers who used this product also designed with
TLE8110ED | FLEX
TLE7368-2E | OPTIREG™ PMIC
SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT
FS05MR12A6MA1B | Silicon Carbide CoolSiC™ MOSFET Modules
TLF35584QVVS1 | OPTIREG™ PMIC
TLE4267G | OPTIREG™ linear voltage regulators (LDO)
SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD
TLE9263BQX | OPTIREG™ Mid-Range+ SBC
BCR 402U E6433 | Linear LED Driver IC
SPD09P06PL G | P-Channel Power MOSFET
BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors
BTS3035TF | HITFET™ + 12V | automotive low-side switch
TLE75080-ESH | Multichannel SPI switches and controllers
BCR421U | Linear LED Driver IC
TDA5235 | Wireless control receiver
IPD25N06S2-40 | Automotive MOSFET
TLE8110ED | FLEX
TLE7368-2E | OPTIREG™ PMIC
SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT
FS05MR12A6MA1B | Silicon Carbide CoolSiC™ MOSFET Modules
TLF35584QVVS1 | OPTIREG™ PMIC
TLE4267G | OPTIREG™ linear voltage regulators (LDO)
SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD
TLE9263BQX | OPTIREG™ Mid-Range+ SBC
1 2 3 4
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to R5W, as well as LEDs in the harsh automotive environment.
Summary of Features
- Quad channel device
- Very low stand-by current
- 3.3 V and 5 V compatible logic inputs
- Electrostatic discharge protection (ESD)
- Optimized electromagnetic compatibility
- Logic ground independent from load ground
- Very low power DMOS leakage current in OFF state
- Green product (RoHS compliant)
- AEC qualified
Potential Applications
- Suitable for resistive, inductive and capacitive loads
- Replaces electromechanical relays, fuses and discrete circuits
- Most suitable for loads with high inrush current, such as lamps
Applications
- Automotive body control module (BCM)
- Automotive high-voltage battery management system (BMS)
- Domestic robots
- EV traction inverter
- On-board charging (OBC) for electric vehicles
Designers who used this product also designed with
- TLE8110ED |
FLEX
- TLE7368-2E |
OPTIREG™ PMIC
- SAK-TC275TC-64F200N DC |
AURIX™ Family – TC27xT
- FS05MR12A6MA1B |
Silicon Carbide CoolSiC™ MOSFET Modules
- TLF35584QVVS1 |
OPTIREG™ PMIC
- TLE4267G |
OPTIREG™ linear voltage regulators (LDO)
- SAK-TC264D-40F200N BC |
AURIX™ Family – TC26xD
- TLE9263BQX |
OPTIREG™ Mid-Range+ SBC
- BCR 402U E6433 |
Linear LED Driver IC
- SPD09P06PL G |
P-Channel Power MOSFET
- BTN8962TA |
MOTIX™ single half-bridge ICs for BDC motors
- BTS3035TF |
HITFET™ + 12V | automotive low-side switch
- TLE75080-ESH |
Multichannel SPI switches and controllers
- BCR421U |
Linear LED Driver IC
- TDA5235 |
Wireless control receiver
- IPD25N06S2-40 |
Automotive MOSFET
- TLE8110ED |
FLEX
- TLE7368-2E |
OPTIREG™ PMIC
- SAK-TC275TC-64F200N DC |
AURIX™ Family – TC27xT
- FS05MR12A6MA1B |
Silicon Carbide CoolSiC™ MOSFET Modules
- TLF35584QVVS1 |
OPTIREG™ PMIC
- TLE4267G |
OPTIREG™ linear voltage regulators (LDO)
- SAK-TC264D-40F200N BC |
AURIX™ Family – TC26xD
- TLE9263BQX |
OPTIREG™ Mid-Range+ SBC
1
2
3
4