Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - BTM9010EP BTM9010EP

Description
The MOTIX™ Full Bridge IC provides a cost optimized solution for easy design in. The supply voltage of the device is at 7 V to 18 V. It suits automotive applications with limitation of minimum 10A and covers PWM frequency of up to 20 kHz. BTM9010EP stands out due to its small (4,9 x 6,0mm) package with exposed pad leading to enhanced thermal conductivity. It features current sense for both, high side and low side. Summary of Features Supply voltage at 7 V to 18 V Extended supply voltage 4.5 V - 40 V Current limitation of minimum 10A PWM operation up to 20kHz AEC-Q100 qualified (Grade 1) Adjustable slew rate at 2 levels Internal charge pump Half-bridge independent mode Current sense and error flag pin Current sense for high side and low side OL detection w/o current sense method Digital pins 3.3V/5V MCUs Benefits Small package with very low pin count No need for external capacitors Costs savings Enhanced thermal conduction, exposed pad More flexible half bridge control Optimized EMC performance Potential Applications Door lock / safe lock Fuel/e-charging lid Mirror fold Door cinching latch Trunk cinching latch Body control modules
Request a Quote Datasheet
Description
The MOTIX™ Full Bridge IC provides a cost optimized solution for easy design in. The supply voltage of the device is at 7 V to 18 V. It suits automotive applications with limitation of minimum 10A and covers PWM frequency of up to 20 kHz. BTM9010EP stands out due to its small (4,9 x 6,0mm) package with exposed pad leading to enhanced thermal conductivity. It features current sense for both, high side and low side. Summary of Features Supply voltage at 7 V to 18 V Extended supply voltage 4.5 V - 40 V Current limitation of minimum 10A PWM operation up to 20kHz AEC-Q100 qualified (Grade 1) Adjustable slew rate at 2 levels Internal charge pump Half-bridge independent mode Current sense and error flag pin Current sense for high side and low side OL detection w/o current sense method Digital pins 3.3V/5V MCUs Benefits Small package with very low pin count No need for external capacitors Costs savings Enhanced thermal conduction, exposed pad More flexible half bridge control Optimized EMC performance Potential Applications Door lock / safe lock Fuel/e-charging lid Mirror fold Door cinching latch Trunk cinching latch Body control modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - BTM9010EP - BTM9010EP - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - BTM9010EP
BTM9010EP
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - BTM9010EP BTM9010EP
The MOTIX™ Full Bridge IC provides a cost optimized solution for easy design in. The supply voltage of the device is at 7 V to 18 V. It suits automotive applications with limitation of minimum 10A and covers PWM frequency of up to 20 kHz. BTM9010EP stands out due to its small (4,9 x 6,0mm) package with exposed pad leading to enhanced thermal conductivity. It features current sense for both, high side and low side. Summary of Features Supply voltage at 7 V to 18 V Extended supply voltage 4.5 V - 40 V Current limitation of minimum 10A PWM operation up to 20kHz AEC-Q100 qualified (Grade 1) Adjustable slew rate at 2 levels Internal charge pump Half-bridge independent mode Current sense and error flag pin Current sense for high side and low side OL detection w/o current sense method Digital pins 3.3V/5V MCUs Benefits Small package with very low pin count No need for external capacitors Costs savings Enhanced thermal conduction, exposed pad More flexible half bridge control Optimized EMC performance Potential Applications Door lock / safe lock Fuel/e-charging lid Mirror fold Door cinching latch Trunk cinching latch Body control modules

The MOTIX™ Full Bridge IC provides a cost optimized solution for easy design in. The supply voltage of the device is at 7 V to 18 V. It suits automotive applications with limitation of minimum 10A and covers PWM frequency of up to 20 kHz. BTM9010EP stands out due to its small (4,9 x 6,0mm) package with exposed pad leading to enhanced thermal conductivity. It features current sense for both, high side and low side.


Summary of Features

  • Supply voltage at 7 V to 18 V
  • Extended supply voltage 4.5 V - 40 V
  • Current limitation of minimum 10A
  • PWM operation up to 20kHz
  • AEC-Q100 qualified (Grade 1)
  • Adjustable slew rate at 2 levels
  • Internal charge pump
  • Half-bridge independent mode
  • Current sense and error flag pin
  • Current sense for high side and low side
  • OL detection w/o current sense method
  • Digital pins 3.3V/5V MCUs

Benefits

  • Small package with very low pin count
  • No need for external capacitors
  • Costs savings
  • Enhanced thermal conduction, exposed pad
  • More flexible half bridge control
  • Optimized EMC performance

Potential Applications

  • Door lock / safe lock
  • Fuel/e-charging lid
  • Mirror fold
  • Door cinching latch
  • Trunk cinching latch
  • Body control modules
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Motor Controllers
Product Number BTM9010EP
Product Name Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - BTM9010EP
Motor / System DC Brushed
Unlock Full Specs
to access all available technical data

Similar Products

8V 20V Motor Driver IC - 744-TLE6280GPNT - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 20 volts
View Details
7 suppliers
Motor Drivers, Controllers - IRMC183 - Quarktwin Technology Ltd.
View Details
2 suppliers
3V 3.6V Motor Driver IC - 744-IRMCF171TY - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus I2C, RS-232, SPI
Operating Temperature -40 C (-40 F)
DC Input 4 volts
View Details
4 suppliers
Motor Drivers, Controllers - TLE4207GXT - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushed; Brushed DC
Communication Parallel
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details