Infineon Technologies AG Ic, H-Bridge Driver, 42A, To263-15; Motor Type Infineon BTM7811KAUMA1

Description
IC, H-BRIDGE DRIVER, 42A, TO263-15; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TO-263; No. of Pins:15Pins; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Operating RoHS Compliant: Yes
Datasheet
Description
IC, H-BRIDGE DRIVER, 42A, TO263-15; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TO-263; No. of Pins:15Pins; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, H-Bridge Driver, 42A, To263-15; Motor Type Infineon - 47W3377 - Newark, An Avnet Company
Chicago, IL, United States
Ic, H-Bridge Driver, 42A, To263-15; Motor Type Infineon
47W3377
Ic, H-Bridge Driver, 42A, To263-15; Motor Type Infineon 47W3377
IC, H-BRIDGE DRIVER, 42A, TO263-15; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TO-263; No. of Pins:15Pins; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Operating RoHS Compliant: Yes

IC, H-BRIDGE DRIVER, 42A, TO263-15; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TO-263; No. of Pins:15Pins; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 47W3377
Product Name Ic, H-Bridge Driver, 42A, To263-15; Motor Type Infineon
Motor / System Half Bridge
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U20900 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-Ace AC Drive - FRN0029E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
ENCL 135A Controller SMC-3 - 150C-D13JBD-1-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details