Win Source Part Number: 1034729-BSZ130N03MSG
Category: Discrete Semiconductor Products>Transistors
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 9A (Ta), 35A (Tc)
Rds On (Max) @ Id, Vgs: 11.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 2.1W (Ta), 25W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PG-TSDSON-8
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BSZ088N03MSGATMA1; SI4128DY-T1-GE3; IRF8707TRPBF; FDS8880; FDS8878; IRF8707GTRPBFBSZ130N
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 2156-BSZ130N03MSGATM
Base Product Number: BSZ130
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 30V 9A (Ta), 35A (Tc) 2.1W (Ta), 25W (Tc) Surface Mount PG-TSDSON-8
N-Channel 30V 9A (Ta), 35A (Tc) 2.1W (Ta), 25W (Tc) Surface Mount PG-TSDSON-8
N-Channel 30V 9A (Ta), 35A (Tc) 2.1W (Ta), 25W (Tc) Surface Mount PG-TSDSON-8
12V-300V N-Channel Power MOSFET
MOSFET, N CH, 30V, 35A, PG-TSDSON; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
MOSFET N-CH 30V 9A/35A 8TSDSON
| Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1034729-BSZ130N03MSGATMA1 | BSZ130N03MSGATMA1DKR-ND | BSZ130N03MSGATMA1 | 60R2544 | BSZ130N03MSGATMA1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Mosfet, N Ch, 30V, 35A, Pg-Tsdson; Channel Type Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| PD | 2100 to 25000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) |