Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ100N03MSGATMA1 BSZ100N03MSGATMA1

Description
12V-300V N-Channel Power MOSFET
Request a Quote Datasheet
Description
12V-300V N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BSZ100N03MSGATMA1 - Rochester Electronics
Newburyport, MA, United States
12V-300V N-Channel Power MOSFET

12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ100N03MSGATMA1 - 098282-BSZ100N03MSGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ100N03MSGATMA1
098282-BSZ100N03MSGATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ100N03MSGATMA1 098282-BSZ100N03MSGATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 098282-BSZ100N03MSGA TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TSDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 1700pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.1 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 098282-BSZ100N03MSGATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TSDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 1700pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.1 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - BSZ100N03MSGATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSZ100N03MSGATMA1DKR-ND
Single FETs, MOSFETs BSZ100N03MSGATMA1DKR-ND
N-Channel 30V 10A (Ta), 40A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount PG-TSDSON-8

N-Channel 30V 10A (Ta), 40A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount PG-TSDSON-8

Buy Now Datasheet
Single FETs, MOSFETs - BSZ100N03MSGATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSZ100N03MSGATMA1TR-ND
Single FETs, MOSFETs BSZ100N03MSGATMA1TR-ND
N-Channel 30V 10A (Ta), 40A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount PG-TSDSON-8

N-Channel 30V 10A (Ta), 40A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount PG-TSDSON-8

Buy Now Datasheet
Single FETs, MOSFETs - BSZ100N03MSGATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSZ100N03MSGATMA1CT-ND
Single FETs, MOSFETs BSZ100N03MSGATMA1CT-ND
N-Channel 30V 10A (Ta), 40A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount PG-TSDSON-8

N-Channel 30V 10A (Ta), 40A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount PG-TSDSON-8

Buy Now Datasheet
Singapore, Singapore
30V 10A 40A MOSFET Transistor
278-BSZ100N03MSGATMA1
30V 10A 40A MOSFET Transistor 278-BSZ100N03MSGATMA1
MOSFET N-CH 30V 10A/40A 8TSDSON Product overview: BSZ100N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ100N03MSGATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 10A/40A 8TSDSON Product overview: BSZ100N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ100N03MSGATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSZ100N03MSGATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSZ100N03MSGATMA1
Single FETs, MOSFETs BSZ100N03MSGATMA1
MOSFET N-CH 30V 10A/40A 8TSDSON

MOSFET N-CH 30V 10A/40A 8TSDSON

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 40A, Pg-Tsdson-8; Channel Type Infineon - 97Y1269 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 40A, Pg-Tsdson-8; Channel Type Infineon
97Y1269
Mosfet, N-Ch, 30V, 40A, Pg-Tsdson-8; Channel Type Infineon 97Y1269
MOSFET, N-CH, 30V, 40A, PG-TSDSON-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 40A, PG-TSDSON-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSZ100N03MSGATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSZ100N03MSGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSZ100N03MSGATMA1
MOSFET N-CH 30V 10A/40A 8TSDSON

MOSFET N-CH 30V 10A/40A 8TSDSON

Supplier's Site
MOSFET N-Ch 30V 40A TSDSON-8 OptiMOS 3M

MOSFET N-Ch 30V 40A TSDSON-8 OptiMOS 3M

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSZ100N03MSGATMA1 098282-BSZ100N03MSGATMA1 BSZ100N03MSGATMA1DKR-ND 278-BSZ100N03MSGATMA1 BSZ100N03MSGATMA1 97Y1269 BSZ100N03MSGATMA1 BSZ100N03MSGATMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ100N03MSGATMA1 Single FETs, MOSFETs 30V 10A 40A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 30V, 40A, Pg-Tsdson-8; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type PG-TSDSON-8 SOT3; PG-TSDSON-8 8-PowerTDFN Tape & Reel (TR) 8-PowerTDFN TO-3 8-PowerTDFN
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
V(BR)DSS 30 volts 30 volts 30 volts
PD 2100 to 30000 milliwatts 30 milliwatts 2100 milliwatts
Unlock Full Specs
to access all available technical data