OptiMOS™ 40V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops. In addition these devices can be used for a broad range of industrial applications including motor control and fast switching DC-DC converter.
Summary of Features
Benefits
Potential Applications
Applications
Manufacturer: Infineon Technologies
Win Source Part Number: 1154994-BSZ028N04LS
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
MOSFETs TRENCH <= 40V Product overview: BSZ028N04LS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSZ028N04LS can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BSZ028N04LS | 1154994-BSZ028N04LS | 2088-BSZ028N04LS | BSZ028N04LS | BSZ028N04LS |
| Product Name | N-Channel Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ028N04LS | 40V MOSFET Transistor | MOSFET | Transistors |
| Polarity | N-Channel; N | N-Channel | |||
| Transistor Technology / Material | Si/SiC | ||||
| rDS(on) | 0.0028 ohms | ||||
| TJ | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | PG-TSDSON-8 | SOT3 | Reel |