BSZ009NE2LS5 is an N-channel power MOSFET optimized for e-fuse and ORing applications, featuring a maximum drain-source voltage of 25 V and a typical on-resistance of 0.9 mΩ at 25 °C. It is housed in a PG-TSDSON-8 FL package measuring 3.20 mm to 3.40 mm by 3.20 mm to 3.40 mm. The device supports a continuous drain current of 223 A, has an avalanche energy rating of 160 mJ, and complies with RoHS and IEC 61249-2-21 halogen-free standards. It is fully qualified for industrial applications according to JEDEC.
Best-in-class OptiMOS™ 5 25V power MOSFET in high performance PQFN 3.3x3.3mm package for further performance improvement
Infineon extends its’ high performance MOSFET portfolio with BSZ009NE2LS5 OptiMOS™ 5 25V power MOSFET in the small PQFN 3.3x3x3 mm package. This device offers industry’s lowest RDS(on) of 0.9mΩ at 10V and is targeting mainly Or-ing and load switching applications.
Key features
Key benefits
Target applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BSZ009NE2LS5 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 9.00E-4 ohms |