N-Channel Small Signal MOSFET 60 V in SOT23 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Enhancement mode
Logic level
Avalanche rated
Fast switching
Dv/dt rated
Pb-free lead-plating
RoHS compliant, halogen-free
Qualified according to automotive standards
PPAP capable
Benefits
Low RDS(on) provides higher efficiency and extends battery life
Small packages save PCB space
Best-in-class quality and reliability
Potential Applications
Automotive
Lighting
Battery management
Load switch
DC-DC
eMobility
Motor control
Onboard charger
Telecom
Designers who used this product also designed with
BSC020N03LS G | N-Channel Power MOSFET
BSC150N03LD G | N-Channel Power MOSFET
BTS5045-1EJA | PROFET™ + 12V | Automotive Smart High-Side Switch
BTS6133D | Classic PROFET™ 12V | Automotive Smart High-Side Switch
IRF9310 | P-Channel Power MOSFET
IR38363M | Integrated POL Voltage Regulators
BAT64-04W | Schottky Diodes
BTS3050EJ | HITFET™ +12V | Automotive Low-Side Switch
IRLHS2242 | P-Channel Power MOSFET
IR38164M | Integrated POL Voltage Regulators
BAS3010A-03W | Schottky Diodes
BTS4141N | Classic PROFET™ 24V | Automotive Smart High-Side Switch
BSC030P03NS3 G | P-Channel Power MOSFET
TDA21462 | Integrated Smart Power Stages
SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module
PXM1310CDM-G003 | Digital Multiphase Controllers
IRF7425 | P-Channel Power MOSFET
1ED020I12-BT | Gate Driver ICs
BAS70-04 | Schottky Diodes
BAT54-02LRH | Schottky Diodes
BSC020N03LS G | N-Channel Power MOSFET
BSC150N03LD G | N-Channel Power MOSFET
BTS5045-1EJA | PROFET™ + 12V | Automotive Smart High-Side Switch
BTS6133D | Classic PROFET™ 12V | Automotive Smart High-Side Switch
IRF9310 | P-Channel Power MOSFET
IR38363M | Integrated POL Voltage Regulators
BAT64-04W | Schottky Diodes
BTS3050EJ | HITFET™ +12V | Automotive Low-Side Switch
1 2 3 4 5
N-Channel Small Signal MOSFET 60 V in SOT23 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
- Enhancement mode
- Logic level
- Avalanche rated
- Fast switching
- Dv/dt rated
- Pb-free lead-plating
- RoHS compliant, halogen-free
- Qualified according to automotive standards
- PPAP capable
Benefits
- Low RDS(on) provides higher efficiency and extends battery life
- Small packages save PCB space
- Best-in-class quality and reliability
Potential Applications
- Automotive
- Lighting
- Battery management
- Load switch
- DC-DC
- eMobility
- Motor control
- Onboard charger
- Telecom
Designers who used this product also designed with
- BSC020N03LS G |
N-Channel Power MOSFET
- BSC150N03LD G |
N-Channel Power MOSFET
- BTS5045-1EJA |
PROFET™ + 12V | Automotive Smart High-Side Switch
- BTS6133D |
Classic PROFET™ 12V | Automotive Smart High-Side Switch
- IRF9310 |
P-Channel Power MOSFET
- IR38363M |
Integrated POL Voltage Regulators
- BAT64-04W |
Schottky Diodes
- BTS3050EJ |
HITFET™ +12V | Automotive Low-Side Switch
- IRLHS2242 |
P-Channel Power MOSFET
- IR38164M |
Integrated POL Voltage Regulators
- BAS3010A-03W |
Schottky Diodes
- BTS4141N |
Classic PROFET™ 24V | Automotive Smart High-Side Switch
- BSC030P03NS3 G |
P-Channel Power MOSFET
- TDA21462 |
Integrated Smart Power Stages
- SLB 9670VQ2.0 |
OPTIGA™ TPM - Trusted Platform Module
- PXM1310CDM-G003 |
Digital Multiphase Controllers
- IRF7425 |
P-Channel Power MOSFET
- 1ED020I12-BT |
Gate Driver ICs
- BAS70-04 |
Schottky Diodes
- BAT54-02LRH |
Schottky Diodes
- BSC020N03LS G |
N-Channel Power MOSFET
- BSC150N03LD G |
N-Channel Power MOSFET
- BTS5045-1EJA |
PROFET™ + 12V | Automotive Smart High-Side Switch
- BTS6133D |
Classic PROFET™ 12V | Automotive Smart High-Side Switch
- IRF9310 |
P-Channel Power MOSFET
- IR38363M |
Integrated POL Voltage Regulators
- BAT64-04W |
Schottky Diodes
- BTS3050EJ |
HITFET™ +12V | Automotive Low-Side Switch
1
2
3
4
5