P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SC-59
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Benefits
Potential Applications
Manufacturer: Infineon Technologies
Win Source Part Number: 1154888-BSR315P
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Infineon Technologies AG | Win Source Electronics | |
---|---|---|
Product Category | Power MOSFET | RF Transistors |
Product Number | BSR315P | 1154888-BSR315P |
Product Name | Small Signal/Small Power MOSFET | END - OF - LIFE - BSR315P |
Polarity | P-Channel; P | |
Transistor Technology / Material | Si/SiC | |
Operating Mode | Enhancement | |
rDS(on) | 0.8000 ohms |