Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP742T BSP742T

Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Shutdown when undervoltage Thermal shutdown with restart Overvoltage protection (including load dump) Fast demagnetizing of inductive loads Reverse battery protection with external resistor CMOS compatible input ESD- Protection Very low stand by current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automotive gateway Chassis control & safety Digital input/output (I/O) modules Electric brake booster Internal combustion drivetrain systems Designers who used this product also designed with TLF35584QVVS2 | OPTIREG™ PMIC BAS140W | Schottky Diodes TLE5012BD E1200 | Angle sensors SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT ITD50N04S4L-07 | Automotive MOSFET IPLU250N04S4-1R7 | Automotive MOSFET BSS84PW | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) SPD04P10PL G | P-Channel Power MOSFET BSP315P | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLE8110ED | FLEX TLE5012BD E9200 | Angle sensors TLE7259-3GE | Automotive LIN transceivers BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC BAS140W | Schottky Diodes TLE5012BD E1200 | Angle sensors SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT ITD50N04S4L-07 | Automotive MOSFET IPLU250N04S4-1R7 | Automotive MOSFET BSS84PW | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 5
Request a Quote Datasheet
Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Shutdown when undervoltage Thermal shutdown with restart Overvoltage protection (including load dump) Fast demagnetizing of inductive loads Reverse battery protection with external resistor CMOS compatible input ESD- Protection Very low stand by current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automotive gateway Chassis control & safety Digital input/output (I/O) modules Electric brake booster Internal combustion drivetrain systems Designers who used this product also designed with TLF35584QVVS2 | OPTIREG™ PMIC BAS140W | Schottky Diodes TLE5012BD E1200 | Angle sensors SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT ITD50N04S4L-07 | Automotive MOSFET IPLU250N04S4-1R7 | Automotive MOSFET BSS84PW | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) SPD04P10PL G | P-Channel Power MOSFET BSP315P | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLE8110ED | FLEX TLE5012BD E9200 | Angle sensors TLE7259-3GE | Automotive LIN transceivers BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC BAS140W | Schottky Diodes TLE5012BD E1200 | Angle sensors SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT ITD50N04S4L-07 | Automotive MOSFET IPLU250N04S4-1R7 | Automotive MOSFET BSS84PW | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP742T - BSP742T - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP742T
BSP742T
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP742T BSP742T
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Shutdown when undervoltage Thermal shutdown with restart Overvoltage protection (including load dump) Fast demagnetizing of inductive loads Reverse battery protection with external resistor CMOS compatible input ESD- Protection Very low stand by current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automotive gateway Chassis control & safety Digital input/output (I/O) modules Electric brake booster Internal combustion drivetrain systems Designers who used this product also designed with TLF35584QVVS2 | OPTIREG™ PMIC BAS140W | Schottky Diodes TLE5012BD E1200 | Angle sensors SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT ITD50N04S4L-07 | Automotive MOSFET IPLU250N04S4-1R7 | Automotive MOSFET BSS84PW | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) SPD04P10PL G | P-Channel Power MOSFET BSP315P | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLE8110ED | FLEX TLE5012BD E9200 | Angle sensors TLE7259-3GE | Automotive LIN transceivers BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC BAS140W | Schottky Diodes TLE5012BD E1200 | Angle sensors SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT ITD50N04S4L-07 | Automotive MOSFET IPLU250N04S4-1R7 | Automotive MOSFET BSS84PW | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 5

High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Overload protection
  • Current limitation
  • Short circuit protection
  • Shutdown when undervoltage
  • Thermal shutdown with restart
  • Overvoltage protection (including load dump)
  • Fast demagnetizing of inductive loads
  • Reverse battery protection with external resistor
  • CMOS compatible input
  • ESD- Protection
  • Very low stand by current
  • AEC qualified
  • Green product (RoHS compliant)

Benefits

  • Negative voltage clamped at output with inductive loads
  • Current limitation
  • Very low standby current
  • Thermal shutdown with restart
  • ESD-Protection

Potential Applications

  • Body Control Module
  • Seat control
  • Decentralized Mirror Module
  • Decentralized Light Module
  • Start&Stop transmission
  • HEV Main Battery Pack
  • Infotainment System

Applications

  • Automotive gateway
  • Chassis control & safety
  • Digital input/output (I/O) modules
  • Electric brake booster
  • Internal combustion drivetrain systems

Designers who used this product also designed with


  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • BAS140W |
    Schottky Diodes
  • TLE5012BD E1200 |
    Angle sensors
  • SAK-TC277TC-64F200S DC |
    AURIX™ Family – TC27xT
  • ITD50N04S4L-07 |
    Automotive MOSFET
  • IPLU250N04S4-1R7 |
    Automotive MOSFET
  • BSS84PW |
    Small signal/small power MOSFET
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • SPD04P10PL G |
    P-Channel Power MOSFET
  • BSP315P |
    Small signal/small power MOSFET
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • TLE8110ED |
    FLEX
  • TLE5012BD E9200 |
    Angle sensors
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BTN8962TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • SAK-TC297T-96F300N BC |
    AURIX™ Family – TC29xT
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • BAS140W |
    Schottky Diodes
  • TLE5012BD E1200 |
    Angle sensors
  • SAK-TC277TC-64F200S DC |
    AURIX™ Family – TC27xT
  • ITD50N04S4L-07 |
    Automotive MOSFET
  • IPLU250N04S4-1R7 |
    Automotive MOSFET
  • BSS84PW |
    Small signal/small power MOSFET
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BSP742T
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP742T
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE7240SL - TLE7240SL - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-SSOP-24
View Details