P-channel enhancement mode MOSFET with a drain-source voltage rating of -250 V, continuous drain current of -0.43 A at 25°C, and drain-source on-state resistance of 3 to 5 Ω. Housed in a PG-SOT223 package, it is dv/dt rated at 6 kV/µs and qualifies per AEC-Q101. It is halogen-free according to IEC61249-2-21, with an operating and storage temperature range of -55°C to +150°C.
P-channel enhancement mode Field-Effect Transistor (FET), -250 V, SOT-223
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
Infineon BSP317PH6327XTSA1 MOSFET
Manufacturer: Infineon Technologies
Win Source Part Number: 1154850-BSP317P
Family Name: BSP317P
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): FQT2P25; FQT2P25TF_NL; SFM9214TF;
Introduction Date: July 17, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BSP317P | 7532813 | 7532813P | 1154850-BSP317P |
| Product Name | Small Signal/Small Power MOSFET | MOSFETs | MOSFETs | END - OF - LIFE - BSP317P |
| Polarity | P-Channel; P | P-Channel | ||
| Transistor Technology / Material | Si/SiC | |||
| Operating Mode | Enhancement | |||
| rDS(on) | 4 ohms | |||
| TJ | 150 C (302 F) |