The BSO220N03MD-G is a dual N-channel power MOSFET designed for 5V driver applications in notebook, VGA, and POL systems. It is packaged in a PG-DSO-8 case and rated for a drain-source voltage of 30 V. The device has a maximum on-resistance of 22 mΩ at V_GS = 10 V and 27 mΩ at V_GS = 4.5 V, with a continuous drain current of 7.7 A at 25 °C. It supports a pulsed drain current of 54 A and is 100% avalanche tested with a single-pulse avalanche energy rating of 9 mJ. The MOSFET is RoHS compliant, halogen-free per IEC61249-2-21, and qualified for consumer-level applications per IEC climatic category 55/150/56.
Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in servers, datacom and telecom applications. OptiMOS™ 30V products are tailored to the needs of power management in notebook by improved EMI behavior, as well as increased battery life. Available in halfbridge configuration (power stage 5x6)
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BSO220N03MD-G |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSO220N03MD G |
| Polarity | N-Channel; N+N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0220 ohms |